ITT Cannon D-Sub Cables MDM-15SH003B

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Female Sockets to Individual Wire Leads
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Female Sockets to Individual Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 1003-1127-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
1003-1127-ND
D-Sub Cables 1003-1127-ND
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Female Sockets to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Female Sockets to Individual Wire Leads

Buy Now Datasheet
Cable Assemblies D-Sub Cables -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies D-Sub Cables
Cable Assemblies D-Sub Cables
Manufacturer: ITT Cannon, LLC Category: Cable Assemblies D-Sub Cables Series: MDM Package: Bulk Type: D-Type, Micro-D Length: 1.50' (457.20mm) Length: MDM-15 Product Status: Active

Manufacturer: ITT Cannon, LLC
Category: Cable Assemblies D-Sub Cables
Series: MDM
Package: Bulk
Type: D-Type, Micro-D
Length: 1.50' (457.20mm)
Length: MDM-15
Product Status: Active

Buy Now Datasheet
D-Sub Cables - MDM-15SH003B - ODG (Origin Data Global)
Shenzhen, China
D-Sub Cables
MDM-15SH003B
D-Sub Cables MDM-15SH003B
CABLE ASY MIC D-WIRE 15P 457.2MM

CABLE ASY MIC D-WIRE 15P 457.2MM

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - MDM-15SH003B - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
MDM-15SH003B
Cable Assemblies - D-Sub Cables MDM-15SH003B
CABLE ASSY D-MIC-D 15P 457.2MM

CABLE ASSY D-MIC-D 15P 457.2MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1003-1127-ND MDM-15SH003B MDM-15SH003B
Product Name D-Sub Cables Cable Assemblies D-Sub Cables D-Sub Cables Cable Assemblies - D-Sub Cables
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details