ITT Cannon D-Sub Cables MDM-15PH003L

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - MDM-15PH003L-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
MDM-15PH003L-ND
D-Sub Cables MDM-15PH003L-ND
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads

Buy Now Datasheet
Cable, Micro D 15P Plug-Free End, 18; Connector To Connector Itt Cannon - 38P0935 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Micro D 15P Plug-Free End, 18; Connector To Connector Itt Cannon
38P0935
Cable, Micro D 15P Plug-Free End, 18; Connector To Connector Itt Cannon 38P0935
CABLE, MICRO D 15P PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:15Position s; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored; Product Range:MDM Series RoHS Compliant: No

CABLE, MICRO D 15P PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:15Positions; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored; Product Range:MDM Series RoHS Compliant: No

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - MDM-15PH003L - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
MDM-15PH003L
Cable Assemblies - D-Sub Cables MDM-15PH003L
CABLE ASSY D-MIC-D 15P 457.2MM

CABLE ASSY D-MIC-D 15P 457.2MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MDM-15PH003L-ND 38P0935 MDM-15PH003L
Product Name D-Sub Cables Cable, Micro D 15P Plug-Free End, 18; Connector To Connector Itt Cannon Cable Assemblies - D-Sub Cables
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/300-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details