ITT Cannon D-Sub Cables MDM-21PH003F

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - MDM-21PH003F-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
MDM-21PH003F-ND
D-Sub Cables MDM-21PH003F-ND
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Male Pins to Individual Wire Leads

Buy Now Datasheet
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Itt Cannon - 38P1325 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Itt Cannon
38P1325
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Itt Cannon 38P1325
CABLE ASSY, MICRO-D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:21Position s; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored; Product Range:MDM Series

CABLE ASSY, MICRO-D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:21Positions; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored; Product Range:MDM Series

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - MDM-21PH003F - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
MDM-21PH003F
Cable Assemblies - D-Sub Cables MDM-21PH003F
CABLE ASSY D-MIC-D 21P 457.2MM

CABLE ASSY D-MIC-D 21P 457.2MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number MDM-21PH003F-ND 38P1325 MDM-21PH003F
Product Name D-Sub Cables Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Itt Cannon Cable Assemblies - D-Sub Cables
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details