ITT Cannon D-Sub Cables MDM-25PH006L

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Receptacle, Male Pins to Individual Wire Leads
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Receptacle, Male Pins to Individual Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - 1003-2003-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
1003-2003-ND
D-Sub Cables 1003-2003-ND
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Receptacle, Male Pins to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 3.00' (914.40mm) Receptacle, Male Pins to Individual Wire Leads

Buy Now Datasheet
Cable Assemblies - D-Sub Cables - MDM-25PH006L - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
MDM-25PH006L
Cable Assemblies - D-Sub Cables MDM-25PH006L
CABLE ASSY D - MICD 25P 914.4MM

CABLE ASSY D - MICD 25P 914.4MM

Supplier's Site
Cable Assy, Micro-D Plug-Free End, 36; Connector To Connector Itt Cannon - 38P1733 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro-D Plug-Free End, 36; Connector To Connector Itt Cannon
38P1733
Cable Assy, Micro-D Plug-Free End, 36; Connector To Connector Itt Cannon 38P1733
CABLE ASSY, MICRO-D PLUG-FREE END, 36"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:25Position s; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Multi-colored; Product Range:MDM Series

CABLE ASSY, MICRO-D PLUG-FREE END, 36"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:25Positions; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:Multi-colored; Product Range:MDM Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1003-2003-ND MDM-25PH006L 38P1733
Product Name D-Sub Cables Cable Assemblies - D-Sub Cables Cable Assy, Micro-D Plug-Free End, 36; Connector To Connector Itt Cannon
Cable Length 3 ft (9.14 dm) 3 ft (9.14 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 16.4 ft (50 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details