The Cable Assembly, Micro D Receptacle to Free End, features a 15-position configuration and an 18-inch length. It utilizes a Micro "D" metal shell with a pin gender arrangement. The contacts are made from gold-plated copper alloy, ensuring low contact resistance of 8 milliohms maximum. The assembly is designed for crimp termination and has a current rating of 3 A maximum. The shell is constructed from aluminum with a yellow chromate/cadmium finish over nickel, providing durability and resistance to environmental factors. The assembly can withstand a dielectric voltage of 600 VAC at sea level and 150 VAC at high altitudes. It has a minimum insulator resistance of 5000 megohms and is rated for thermal shock from -55°C to +125°C. This product is suitable for applications requiring reliable connectivity in challenging conditions, with a durability rating of 500 mating cycles and resistance to moisture and salt spray.
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Plug, Female Sockets to Individual Wire Leads
CABLE ASSY, MICRO D RCPT-FREE END, 18"; Connector to Connector:Micro-D Receptacle to Free End; No. of Positions:15Position
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | MDM-15SH003L-ND | 38P1146 |
| Product Name | D-Sub Cables | Cable Assy, Micro D Rcpt-Free End, 18; Connector To Connector Itt Cannon |
| Cable Length | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) |