ITT Cannon D-Sub Cables MDM-51PH003K

Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads
Request a Quote Datasheet
Description
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Cables - MDM-51PH003K-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
MDM-51PH003K-ND
D-Sub Cables MDM-51PH003K-ND
D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads

D-Sub Cable Assembly D-Type, Micro-D Multiple, Individual 1.50' (457.20mm) Receptacle, Male Pins to Individual Wire Leads

Buy Now Datasheet
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Itt Cannon - 38P2766 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Itt Cannon
38P2766
Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Itt Cannon 38P2766
CABLE ASSY, MICRO-D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:51Position s; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored; Product Range:MDM Series

CABLE ASSY, MICRO-D PLUG-FREE END, 18"; Connector to Connector:Micro-D Plug to Free End; No. of Positions:51Positions; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:Multi-colored; Product Range:MDM Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MDM-51PH003K-ND 38P2766
Product Name D-Sub Cables Cable Assy, Micro-D Plug-Free End, 18; Connector To Connector Itt Cannon
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details