U.S. Plastic Corporation Low-Density Polyethylene Plastic Bags On A Roll 47912

Description
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.
Description
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Low-Density Polyethylene  Plastic Bags On A Roll - 47912 - U.S. Plastic Corporation
Lima, OH, USA
Low-Density Polyethylene Plastic Bags On A Roll
47912
Low-Density Polyethylene Plastic Bags On A Roll 47912
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.

Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 47912
Product Name Low-Density Polyethylene Plastic Bags On A Roll
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details