U.S. Plastic Corporation Low-Density Polyethylene Plastic Bags On A Roll 47913

Description
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.
Description
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Low-Density Polyethylene  Plastic Bags On A Roll - 47913 - U.S. Plastic Corporation
Lima, OH, USA
Low-Density Polyethylene Plastic Bags On A Roll
47913
Low-Density Polyethylene Plastic Bags On A Roll 47913
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.

Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 47913
Product Name Low-Density Polyethylene Plastic Bags On A Roll
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details