U.S. Plastic Corporation Low-Density Polyethylene Plastic Bags On A Roll 47906

Description
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.
Description
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Low-Density Polyethylene  Plastic Bags On A Roll - 47906 - U.S. Plastic Corporation
Lima, OH, USA
Low-Density Polyethylene Plastic Bags On A Roll
47906
Low-Density Polyethylene Plastic Bags On A Roll 47906
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.

Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 47906
Product Name Low-Density Polyethylene Plastic Bags On A Roll
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details