U.S. Plastic Corporation Tuf-R Polyethylene Flat Plastic Bags, 11" x 12" to 14" x 36" 47967

Description
Wouldnt it be great if you could use a lighter gauge plastic bag without giving up strength? Now you can with TUF-R bags. An unique blend of linear low density (LLD) and low density (LD) resins have resulted in bags that are stronger and more puncture resistant than LD bags of the same gauge. Bags are from seamless tubing and bottom sealed for extra strength. Being able to use a lighter gauge translates into lower costs for you. Savings are realized through lower bag costs as well as reduced shipping expense. Bags 15" wide and under come in dispenser packs of 100 for cleanliness and convenience. They can also be heat sealed to provide security and for retaining freshness. Dimensions represent the interior usable portion of the bag. So whether youre packaging food, our bags meet FDA standards, goldfish or bowling balls, you can do it for less with TUF-R bags. Can be used to replace 1 to 2 mils bags.
Description
Wouldnt it be great if you could use a lighter gauge plastic bag without giving up strength? Now you can with TUF-R bags. An unique blend of linear low density (LLD) and low density (LD) resins have resulted in bags that are stronger and more puncture resistant than LD bags of the same gauge. Bags are from seamless tubing and bottom sealed for extra strength. Being able to use a lighter gauge translates into lower costs for you. Savings are realized through lower bag costs as well as reduced shipping expense. Bags 15" wide and under come in dispenser packs of 100 for cleanliness and convenience. They can also be heat sealed to provide security and for retaining freshness. Dimensions represent the interior usable portion of the bag. So whether youre packaging food, our bags meet FDA standards, goldfish or bowling balls, you can do it for less with TUF-R bags. Can be used to replace 1 to 2 mils bags.

Suppliers

Company
Product
Description
Supplier Links
Tuf-R Polyethylene Flat Plastic Bags, 11
Lima, OH, USA
Tuf-R Polyethylene Flat Plastic Bags, 11" x 12" to 14" x 36"
47967
Tuf-R Polyethylene Flat Plastic Bags, 11" x 12" to 14" x 36" 47967
Wouldnt it be great if you could use a lighter gauge plastic bag without giving up strength? Now you can with TUF-R bags. An unique blend of linear low density (LLD) and low density (LD) resins have resulted in bags that are stronger and more puncture resistant than LD bags of the same gauge. Bags are from seamless tubing and bottom sealed for extra strength. Being able to use a lighter gauge translates into lower costs for you. Savings are realized through lower bag costs as well as reduced shipping expense. Bags 15" wide and under come in dispenser packs of 100 for cleanliness and convenience. They can also be heat sealed to provide security and for retaining freshness. Dimensions represent the interior usable portion of the bag. So whether youre packaging food, our bags meet FDA standards, goldfish or bowling balls, you can do it for less with TUF-R bags. Can be used to replace 1 to 2 mils bags.

Wouldnt it be great if you could use a lighter gauge plastic bag without giving up strength? Now you can with TUF-R bags. An unique blend of linear low density (LLD) and low density (LD) resins have resulted in bags that are stronger and more puncture resistant than LD bags of the same gauge. Bags are from seamless tubing and bottom sealed for extra strength. Being able to use a lighter gauge translates into lower costs for you. Savings are realized through lower bag costs as well as reduced shipping expense. Bags 15" wide and under come in dispenser packs of 100 for cleanliness and convenience. They can also be heat sealed to provide security and for retaining freshness. Dimensions represent the interior usable portion of the bag. So whether youre packaging food, our bags meet FDA standards, goldfish or bowling balls, you can do it for less with TUF-R bags. Can be used to replace 1 to 2 mils bags.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 47967
Product Name Tuf-R Polyethylene Flat Plastic Bags, 11" x 12" to 14" x 36"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 2740336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 100% Recycled Polyester
Width 13.39 inch (340 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details