U.S. Plastic Corporation Tuf-R Polyethylene Flat Plastic Bags, 15" x 18" to 20" x 30" 47982

Description
Wouldnt it be great if you could use a lighter gauge plastic bag without giving up strength? Now you can with TUF-R bags. An unique blend of linear low density (LLD) and low density (LD) resins have resulted in bags that are stronger and more puncture resistant than LD bags of the same gauge. Bags are from seamless tubing and bottom sealed for extra strength. Being able to use a lighter gauge translates into lower costs for you. Savings are realized through lower bag costs as well as reduced shipping expense. Bags 15" wide and under come in dispenser packs of 100 for cleanliness and convenience. They can also be heat sealed to provide security and for retaining freshness. Dimensions represent the interior usable portion of the bag. So whether youre packaging food, our bags meet FDA standards, goldfish or bowling balls, you can do it for less with TUF-R bags. Can be used to replace 1 to 2 mils bags.
Description
Wouldnt it be great if you could use a lighter gauge plastic bag without giving up strength? Now you can with TUF-R bags. An unique blend of linear low density (LLD) and low density (LD) resins have resulted in bags that are stronger and more puncture resistant than LD bags of the same gauge. Bags are from seamless tubing and bottom sealed for extra strength. Being able to use a lighter gauge translates into lower costs for you. Savings are realized through lower bag costs as well as reduced shipping expense. Bags 15" wide and under come in dispenser packs of 100 for cleanliness and convenience. They can also be heat sealed to provide security and for retaining freshness. Dimensions represent the interior usable portion of the bag. So whether youre packaging food, our bags meet FDA standards, goldfish or bowling balls, you can do it for less with TUF-R bags. Can be used to replace 1 to 2 mils bags.

Suppliers

Company
Product
Description
Supplier Links
Tuf-R Polyethylene Flat Plastic Bags, 15
Lima, OH, USA
Tuf-R Polyethylene Flat Plastic Bags, 15" x 18" to 20" x 30"
47982
Tuf-R Polyethylene Flat Plastic Bags, 15" x 18" to 20" x 30" 47982
Wouldnt it be great if you could use a lighter gauge plastic bag without giving up strength? Now you can with TUF-R bags. An unique blend of linear low density (LLD) and low density (LD) resins have resulted in bags that are stronger and more puncture resistant than LD bags of the same gauge. Bags are from seamless tubing and bottom sealed for extra strength. Being able to use a lighter gauge translates into lower costs for you. Savings are realized through lower bag costs as well as reduced shipping expense. Bags 15" wide and under come in dispenser packs of 100 for cleanliness and convenience. They can also be heat sealed to provide security and for retaining freshness. Dimensions represent the interior usable portion of the bag. So whether youre packaging food, our bags meet FDA standards, goldfish or bowling balls, you can do it for less with TUF-R bags. Can be used to replace 1 to 2 mils bags.

Wouldnt it be great if you could use a lighter gauge plastic bag without giving up strength? Now you can with TUF-R bags. An unique blend of linear low density (LLD) and low density (LD) resins have resulted in bags that are stronger and more puncture resistant than LD bags of the same gauge. Bags are from seamless tubing and bottom sealed for extra strength. Being able to use a lighter gauge translates into lower costs for you. Savings are realized through lower bag costs as well as reduced shipping expense. Bags 15" wide and under come in dispenser packs of 100 for cleanliness and convenience. They can also be heat sealed to provide security and for retaining freshness. Dimensions represent the interior usable portion of the bag. So whether youre packaging food, our bags meet FDA standards, goldfish or bowling balls, you can do it for less with TUF-R bags. Can be used to replace 1 to 2 mils bags.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 47982
Product Name Tuf-R Polyethylene Flat Plastic Bags, 15" x 18" to 20" x 30"
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Bin Bags - 2364301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polythene
Height 53.94 inch (1370 mm)
View Details