U.S. Plastic Corporation Low-Density Polyethylene Plastic Bags On A Roll 47905

Description
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.
Description
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Low-Density Polyethylene  Plastic Bags On A Roll - 47905 - U.S. Plastic Corporation
Lima, OH, USA
Low-Density Polyethylene Plastic Bags On A Roll
47905
Low-Density Polyethylene Plastic Bags On A Roll 47905
Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.

Low density polyethylene provides clarity for easy content identification. Meets FDA and USDA standards. Ideal for packing a variety of items from parts to samples. Perforated for easy tear-off. Can be used with our tubing dispenser. Available in 2 and 4 mil. Dimensions listed are W X L. Metal dispenser is sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 47905
Product Name Low-Density Polyethylene Plastic Bags On A Roll
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details