U.S. Plastic Corporation Quantum Storage Systems 4" H Shelf Bins 44300

Description
The 23-5/8"L x 11-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-18"L x 10"W x 4"H. Takes divider #52539. Will hold up to 35 small bin cups and 16 large bin cups.
Description
The 23-5/8"L x 11-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-18"L x 10"W x 4"H. Takes divider #52539. Will hold up to 35 small bin cups and 16 large bin cups.

Suppliers

Company
Product
Description
Supplier Links
Quantum Storage Systems 4
Lima, OH, USA
Quantum Storage Systems 4" H Shelf Bins
44300
Quantum Storage Systems 4" H Shelf Bins 44300
The 23-5/8"L x 11-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-18"L x 10"W x 4"H. Takes divider #52539. Will hold up to 35 small bin cups and 16 large bin cups.

The 23-5/8"L x 11-1/8"W x 4"H Yellow Quantum Economical Shelf Bin has inside dimensions of 22-18"L x 10"W x 4"H. Takes divider #52539. Will hold up to 35 small bin cups and 16 large bin cups.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 44300
Product Name Quantum Storage Systems 4" H Shelf Bins
Container Type Bin
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details