13 (10 + 3 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
HARTING 09693117133 D-Sub Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09693117133-ND | 6930950 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | Panel mount |
| Current Rating | 5.0 amps | |
| Contact Size (AWG) | 20 AWG |