24 (17 + 7 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
HARTING 09695017247 D-Sub Connector
HARTING 09695017247 D-Sub Connector
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-5189-ND | 9235198 |
| Product Name | D-Sub Connector Assemblies | D Sub Connectors |
| Connector Type | D-Sub Connector | D-Sub Connector |
| Mounting | Free Hanging (In-Line) | Panel mount |
| Current Rating | 5.0 amps | |
| Contact Size (AWG) | 20 AWG |