Flexbar Machine Corporation EXTERNAL DIAL CALIPER GAGE,.0-1.000" RANGE 18550

Description
EXTERNAL DIAL CALIPER GAGES For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring anvil thickness = 3/32". Can be set with gage blocks or micrometer standards. Includes fitted case. Model No.18550, External Dial Caliper Gage, .0-1.000" Range.
Description
EXTERNAL DIAL CALIPER GAGES For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring anvil thickness = 3/32". Can be set with gage blocks or micrometer standards. Includes fitted case. Model No.18550, External Dial Caliper Gage, .0-1.000" Range.

Suppliers

Company
Product
Description
Supplier Links
EXTERNAL DIAL CALIPER GAGE,.0-1.000
Islandia, NY, USA
EXTERNAL DIAL CALIPER GAGE,.0-1.000" RANGE
18550
EXTERNAL DIAL CALIPER GAGE,.0-1.000" RANGE 18550
EXTERNAL DIAL CALIPER GAGES For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring anvil thickness = 3/32". Can be set with gage blocks or micrometer standards. Includes fitted case. Model No.18550, External Dial Caliper Gage, .0-1.000" Range.

EXTERNAL DIAL CALIPER GAGES
For Checking Outside Diameters, Recess Diameters, etc.

  • Same features as internal caliper gages above.
  • 2" Dial Face Diameter.
  • Length of arm is 3 1/4".
  • Measuring anvil length = 13/32".
  • Measuring anvil thickness = 3/32".
  • Can be set with gage blocks or micrometer standards.
  • Includes fitted case. Model No.18550, External Dial Caliper Gage, .0-1.000" Range.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18550
Product Name EXTERNAL DIAL CALIPER GAGE,.0-1.000" RANGE
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Material Thickness Meter - PCE-TG 120 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details