Flexbar Machine Corporation Dial Calibration Tester 19350

Description
FLEXBAR DIAL CALIBRATION TESTER Provides A Quick & Highly Accurate Method For Calibrating Dial Indicators, Test (Lever Style) Indicators and Dial Bore Gages. Can be used with Flexbar Digi-Met Electronic Indicator.For Readout or Digital Probe Style Readout Systems. FEATURES: Precise and sensitive micrometer drum with non rotating anvil provides the required fine drive to the reference master on one side and on the other side the gauge under calibration. Robust in construction with vertical stand for easy operation and clear visibility. Design based on Abbe's principle, that is the measuring axis and the evaluation axis are in the same line. Direct comparative measurement gives the required accuracy. Can be placed horizontally to accommodate the Lever Type Dials & Dial Bore gauges for calibration. Can be used in two different combinations with Digital Dial Gauge with .00005"/0.01mm resolution for calibration of .005"/0.01mm least count dial gauges. Digital Display Unit and Probe with 0.0001mm resolution for 0.0001 and 0.002mm (or inch equivalents) least count dial gauges. • Inch Resolution dial gauges can also be checked. • Can be interfaced with computer by RS232 Port and Software for recording and evaluation. • The DG Cal Software provides calibration results • Accessories such as clamp, magnifying lens and holders are provided.
Description
FLEXBAR DIAL CALIBRATION TESTER Provides A Quick & Highly Accurate Method For Calibrating Dial Indicators, Test (Lever Style) Indicators and Dial Bore Gages. Can be used with Flexbar Digi-Met Electronic Indicator.For Readout or Digital Probe Style Readout Systems. FEATURES: Precise and sensitive micrometer drum with non rotating anvil provides the required fine drive to the reference master on one side and on the other side the gauge under calibration. Robust in construction with vertical stand for easy operation and clear visibility. Design based on Abbe's principle, that is the measuring axis and the evaluation axis are in the same line. Direct comparative measurement gives the required accuracy. Can be placed horizontally to accommodate the Lever Type Dials & Dial Bore gauges for calibration. Can be used in two different combinations with Digital Dial Gauge with .00005"/0.01mm resolution for calibration of .005"/0.01mm least count dial gauges. Digital Display Unit and Probe with 0.0001mm resolution for 0.0001 and 0.002mm (or inch equivalents) least count dial gauges. • Inch Resolution dial gauges can also be checked. • Can be interfaced with computer by RS232 Port and Software for recording and evaluation. • The DG Cal Software provides calibration results • Accessories such as clamp, magnifying lens and holders are provided.

Suppliers

Company
Product
Description
Supplier Links
Dial Calibration Tester - 19350 - Flexbar Machine Corporation
Islandia, NY, USA
Dial Calibration Tester
19350
Dial Calibration Tester 19350
FLEXBAR DIAL CALIBRATION TESTER Provides A Quick & Highly Accurate Method For Calibrating Dial Indicators, Test (Lever Style) Indicators and Dial Bore Gages. Can be used with Flexbar Digi-Met Electronic Indicator.For Readout or Digital Probe Style Readout Systems. FEATURES: Precise and sensitive micrometer drum with non rotating anvil provides the required fine drive to the reference master on one side and on the other side the gauge under calibration. Robust in construction with vertical stand for easy operation and clear visibility. Design based on Abbe's principle, that is the measuring axis and the evaluation axis are in the same line. Direct comparative measurement gives the required accuracy. Can be placed horizontally to accommodate the Lever Type Dials & Dial Bore gauges for calibration. Can be used in two different combinations with Digital Dial Gauge with .00005"/0.01mm resolution for calibration of .005"/0.01mm least count dial gauges. Digital Display Unit and Probe with 0.0001mm resolution for 0.0001 and 0.002mm (or inch equivalents) least count dial gauges. • Inch Resolution dial gauges can also be checked. • Can be interfaced with computer by RS232 Port and Software for recording and evaluation. • The DG Cal Software provides calibration results • Accessories such as clamp, magnifying lens and holders are provided.

FLEXBAR DIAL CALIBRATION TESTER

Provides A Quick & Highly Accurate Method For Calibrating Dial Indicators, Test (Lever Style) Indicators and Dial Bore Gages. Can be used with Flexbar Digi-Met Electronic Indicator.For Readout or Digital Probe Style Readout Systems.

FEATURES:

  • Precise and sensitive micrometer drum with non rotating anvil provides the required fine drive to the reference master on one side and on the other side the gauge under calibration.
  • Robust in construction with vertical stand for easy operation and clear visibility.
  • Design based on Abbe's principle, that is the measuring axis and the evaluation axis are in the same line.
  • Direct comparative measurement gives the required accuracy.
  • Can be placed horizontally to accommodate the Lever Type Dials & Dial Bore gauges for calibration.
  • Can be used in two different combinations with
      • Digital Dial Gauge with .00005"/0.01mm resolution for calibration of .005"/0.01mm least count dial gauges.
      • Digital Display Unit and Probe with 0.0001mm resolution for 0.0001 and 0.002mm (or inch equivalents) least count dial gauges.
    • Inch Resolution dial gauges can also be checked. • Can be interfaced with computer by RS232 Port and Software for recording and evaluation. • The DG Cal Software provides calibration results • Accessories such as clamp, magnifying lens and holders are provided.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19350
Product Name Dial Calibration Tester
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 390770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Accuracy 0.03 mm
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC625 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details