Flexbar Machine Corporation C-FRAME OUTSIDE MICROMETER-9-10" 18799

Description
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Models 18791 to 18801 furnished with setting standard. Supplied in fitted case. Model No. 18799, C-Frame Outside Micrometer. Range: 9-10"
Description
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Models 18791 to 18801 furnished with setting standard. Supplied in fitted case. Model No. 18799, C-Frame Outside Micrometer. Range: 9-10"

Suppliers

Company
Product
Description
Supplier Links
C-FRAME OUTSIDE MICROMETER-9-10
Islandia, NY, USA
C-FRAME OUTSIDE MICROMETER-9-10"
18799
C-FRAME OUTSIDE MICROMETER-9-10" 18799
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Models 18791 to 18801 furnished with setting standard. Supplied in fitted case. Model No. 18799, C-Frame Outside Micrometer. Range: 9-10"

ENAMELED C-FRAME OUTSIDE MICROMETERS

  • .0001" reading.
  • Precision made.
  • Accuracy meets or exceeds Federal Specifications.
  • Carbide measuring faces.
  • Ratchet stop feature on all models.
  • Positive lever lock.
  • Green, baked enamel hammertone finished frame.
  • Barrel and thimble satin chrome finish.
  • Models 18791 to 18801 furnished with setting standard.
  • Supplied in fitted case. Model No. 18799, C-Frame Outside Micrometer.
  • Range: 9-10"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18799
Product Name C-FRAME OUTSIDE MICROMETER-9-10"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 27MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Standard Tooling Balls - 29032 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 2856648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 0.7874 inch (20 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details