Flexbar Machine Corporation New Eracle Electronic Vernier Caliper 24"/600mm 19439

Description
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54 Protection Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws. Measuring Range: 24"/600mm Beam Dim.: 30 x 10 Overall Accuracy: .0015"/.03mm
Description
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54 Protection Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws. Measuring Range: 24"/600mm Beam Dim.: 30 x 10 Overall Accuracy: .0015"/.03mm

Suppliers

Company
Product
Description
Supplier Links
New Eracle Electronic Vernier Caliper 24
Islandia, NY, USA
New Eracle Electronic Vernier Caliper 24"/600mm
19439
New Eracle Electronic Vernier Caliper 24"/600mm 19439
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54 Protection Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws. Measuring Range: 24"/600mm Beam Dim.: 30 x 10 Overall Accuracy: .0015"/.03mm

FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS

Light Weight & Balanced for Highly Accurate Readings

  • .0005"/.01mm Resolution
  • Measuring Ranges Up to 40"/1000mm
  • Jaw Depths Up to 8"/200mm
  • IP54 Protection
  • Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws.
  • Measuring Range: 24"/600mm
  • Beam Dim.: 30 x 10
  • Overall Accuracy: .0015"/.03mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19439
Product Name New Eracle Electronic Vernier Caliper 24"/600mm
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Precision Slip Fit Inspection Balls - 29076 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 2436615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details