Flexbar Machine Corporation TRUE-BORE HEAD .787-1.023" 20317

Description
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads True-Bore is the result of over 35 years of design and manufacture of 3-point bore gaging systems. Ideal for solving internal diameter measurement problems on the shop floor and inspection areas, the system is available in a large measuring range for specific applications. Mechanical and electronic dial gages as well as linear probes can be used as specified. Main Features: True-Bore heads have a large measuring range and are supplied with fixed anvils eliminating operator error. 24 heads cover .236"-7.87" (6-200mm range). Unique System design allows two measuring handles or new pistol grip Triga-Bore™ to cover .236"-7.87" (6-200mm range). Extensions available for increased gaging depths. Accuracy: See chart on page 147 in Flexbar Catalog 208. Repeatability: .0001"/0,002mm. High degree of accuracy can be achieved without need for special skills. Customer can specify type of output. Ideally suited to simple or integrated measurement applications. Can be used for special applications such as threads 'o' ring grooves, spherical forms, etc. Ergonomically designed handle offers single handed operation. Accurate calibration and linearity checks can also be made using Flexbar's True-Cal System. Model No. 20317, 3-POINT BORE GAGE HEADS, Head Size .787-1.023"
Description
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads True-Bore is the result of over 35 years of design and manufacture of 3-point bore gaging systems. Ideal for solving internal diameter measurement problems on the shop floor and inspection areas, the system is available in a large measuring range for specific applications. Mechanical and electronic dial gages as well as linear probes can be used as specified. Main Features: True-Bore heads have a large measuring range and are supplied with fixed anvils eliminating operator error. 24 heads cover .236"-7.87" (6-200mm range). Unique System design allows two measuring handles or new pistol grip Triga-Bore™ to cover .236"-7.87" (6-200mm range). Extensions available for increased gaging depths. Accuracy: See chart on page 147 in Flexbar Catalog 208. Repeatability: .0001"/0,002mm. High degree of accuracy can be achieved without need for special skills. Customer can specify type of output. Ideally suited to simple or integrated measurement applications. Can be used for special applications such as threads 'o' ring grooves, spherical forms, etc. Ergonomically designed handle offers single handed operation. Accurate calibration and linearity checks can also be made using Flexbar's True-Cal System. Model No. 20317, 3-POINT BORE GAGE HEADS, Head Size .787-1.023"

Suppliers

Company
Product
Description
Supplier Links
TRUE-BORE HEAD .787-1.023
Islandia, NY, USA
TRUE-BORE HEAD .787-1.023"
20317
TRUE-BORE HEAD .787-1.023" 20317
FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM Specifications for Ordering Handles, Gage Heads True-Bore is the result of over 35 years of design and manufacture of 3-point bore gaging systems. Ideal for solving internal diameter measurement problems on the shop floor and inspection areas, the system is available in a large measuring range for specific applications. Mechanical and electronic dial gages as well as linear probes can be used as specified. Main Features: True-Bore heads have a large measuring range and are supplied with fixed anvils eliminating operator error. 24 heads cover .236"-7.87" (6-200mm range). Unique System design allows two measuring handles or new pistol grip Triga-Bore™ to cover .236"-7.87" (6-200mm range). Extensions available for increased gaging depths. Accuracy: See chart on page 147 in Flexbar Catalog 208. Repeatability: .0001"/0,002mm. High degree of accuracy can be achieved without need for special skills. Customer can specify type of output. Ideally suited to simple or integrated measurement applications. Can be used for special applications such as threads 'o' ring grooves, spherical forms, etc. Ergonomically designed handle offers single handed operation. Accurate calibration and linearity checks can also be made using Flexbar's True-Cal System. Model No. 20317, 3-POINT BORE GAGE HEADS, Head Size .787-1.023"

FLEXBAR TRUE-BORE 3-POINT BORE GAGING SYSTEM

Specifications for Ordering Handles, Gage Heads

True-Bore is the result of over 35 years of design and manufacture of 3-point bore gaging systems. Ideal for solving internal diameter measurement problems on the shop floor and inspection areas, the system is available in a large measuring range for specific applications. Mechanical and electronic dial gages as well as linear probes can be used as specified.

Main Features:

  • True-Bore heads have a large measuring range and are supplied with fixed anvils eliminating operator error. 24 heads cover .236"-7.87" (6-200mm range).
  • Unique System design allows two measuring handles or new pistol grip Triga-Bore™ to cover .236"-7.87" (6-200mm range).
  • Extensions available for increased gaging depths.
  • Accuracy: See chart on page 147 in Flexbar Catalog 208.
  • Repeatability: .0001"/0,002mm.
  • High degree of accuracy can be achieved without need for special skills.
  • Customer can specify type of output.
  • Ideally suited to simple or integrated measurement applications.
  • Can be used for special applications such as threads 'o' ring grooves, spherical forms, etc.
  • Ergonomically designed handle offers single handed operation.
  • Accurate calibration and linearity checks can also be made using Flexbar's True-Cal System. Model No. 20317, 3-POINT BORE GAGE HEADS, Head Size .787-1.023"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 20317
Product Name TRUE-BORE HEAD .787-1.023"
Gage / Instrument Type Bore Gage (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Tapped Construction Balls - 29052 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 1368094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Micrometer
Range 2.95 inch (75 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details