Flexbar Machine Corporation DIGITAL 3-POINT BORE MICROMETER,.500-.650" 20853

Description
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request. Self-aligning and self-centering Carbide tipped measuring contact points suitable for blind bore measurements Ratchet stop provides uniform measuring Setting ring accuracy: µ .000020" Resolution: .00005"/0.0001mm (Inch/Metric Conversion) Thimble Graduation: 0.0001" Easy to read electronic digital display with the following measurement functions: Absolute and incremental Measurement Tolerance Settings Preset ( + and - ) Hold Key SPC Data Output Capability (RS232C) Model No. 20853, Digital 3-Point Bore Micrometer, Measuring Range: .500-.650"
Description
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request. Self-aligning and self-centering Carbide tipped measuring contact points suitable for blind bore measurements Ratchet stop provides uniform measuring Setting ring accuracy: µ .000020" Resolution: .00005"/0.0001mm (Inch/Metric Conversion) Thimble Graduation: 0.0001" Easy to read electronic digital display with the following measurement functions: Absolute and incremental Measurement Tolerance Settings Preset ( + and - ) Hold Key SPC Data Output Capability (RS232C) Model No. 20853, Digital 3-Point Bore Micrometer, Measuring Range: .500-.650"

Suppliers

Company
Product
Description
Supplier Links
DIGITAL 3-POINT BORE MICROMETER,.500-.650
Islandia, NY, USA
DIGITAL 3-POINT BORE MICROMETER,.500-.650"
20853
DIGITAL 3-POINT BORE MICROMETER,.500-.650" 20853
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request. Self-aligning and self-centering Carbide tipped measuring contact points suitable for blind bore measurements Ratchet stop provides uniform measuring Setting ring accuracy: µ .000020" Resolution: .00005"/0.0001mm (Inch/Metric Conversion) Thimble Graduation: 0.0001" Easy to read electronic digital display with the following measurement functions: Absolute and incremental Measurement Tolerance Settings Preset ( + and - ) Hold Key SPC Data Output Capability (RS232C) Model No. 20853, Digital 3-Point Bore Micrometer, Measuring Range: .500-.650"

FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS

Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters

Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request.

  • Self-aligning and self-centering
  • Carbide tipped measuring contact points suitable for blind bore measurements
  • Ratchet stop provides uniform measuring
  • Setting ring accuracy: µ .000020"
  • Resolution: .00005"/0.0001mm (Inch/Metric Conversion)
  • Thimble Graduation: 0.0001"
  • Easy to read electronic digital display with the following measurement functions:
    • Absolute and incremental Measurement
    • Tolerance Settings
    • Preset ( + and - )
    • Hold Key
    • SPC Data Output Capability (RS232C)
    Model No. 20853, Digital 3-Point Bore Micrometer, Measuring Range: .500-.650"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 20853
Product Name DIGITAL 3-POINT BORE MICROMETER,.500-.650"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C12562-04 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Back-to-Back Distance Measuring Gauge - IMR-L - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
View Details
Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details