Flexbar Machine Corporation EXTERNAL DIAL CALIPER GAGE,.750"-1.750" RANGE 18552

Description
For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring anvil thickness = 3/32". Can be set with gage blocks or micrometer standards. Includes fitted case. Model No.18552, External Dial Caliper Gage, .750"-1.750" Range.
Description
For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring anvil thickness = 3/32". Can be set with gage blocks or micrometer standards. Includes fitted case. Model No.18552, External Dial Caliper Gage, .750"-1.750" Range.

Suppliers

Company
Product
Description
Supplier Links
EXTERNAL DIAL CALIPER GAGE,.750
Islandia, NY, USA
EXTERNAL DIAL CALIPER GAGE,.750"-1.750" RANGE
18552
EXTERNAL DIAL CALIPER GAGE,.750"-1.750" RANGE 18552
For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring anvil thickness = 3/32". Can be set with gage blocks or micrometer standards. Includes fitted case. Model No.18552, External Dial Caliper Gage, .750"-1.750" Range.
    For Checking Outside Diameters, Recess Diameters, etc.
  • Same features as internal caliper gages above.
  • 2" Dial Face Diameter.
  • Length of arm is 3 1/4".
  • Measuring anvil length = 13/32".
  • Measuring anvil thickness = 3/32".
  • Can be set with gage blocks or micrometer standards.
  • Includes fitted case. Model No.18552, External Dial Caliper Gage, .750"-1.750" Range.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18552
Product Name EXTERNAL DIAL CALIPER GAGE,.750"-1.750" RANGE
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
Premium Short Shank Inspection Balls - 29067 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 3074666 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details