Flexbar Machine Corporation DIGITAL 3-POINT BORE MICROMETER,.800-1.000" 20855

Description
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request. Self-aligning and self-centering Carbide tipped measuring contact points suitable for blind bore measurements Ratchet stop provides uniform measuring Setting ring accuracy: µ .000020" Resolution: .00005"/0.0001mm (Inch/Metric Conversion) Thimble Graduation: 0.0001" Easy to read electronic digital display with the following measurement functions: Absolute and incremental Measurement Tolerance Settings Preset ( + and - ) Hold Key SPC Data Output Capability (RS232C) Model No. 20855, Digital 3-Point Bore Micrometer, Measuring Range: .800-1.000"
Description
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request. Self-aligning and self-centering Carbide tipped measuring contact points suitable for blind bore measurements Ratchet stop provides uniform measuring Setting ring accuracy: µ .000020" Resolution: .00005"/0.0001mm (Inch/Metric Conversion) Thimble Graduation: 0.0001" Easy to read electronic digital display with the following measurement functions: Absolute and incremental Measurement Tolerance Settings Preset ( + and - ) Hold Key SPC Data Output Capability (RS232C) Model No. 20855, Digital 3-Point Bore Micrometer, Measuring Range: .800-1.000"

Suppliers

Company
Product
Description
Supplier Links
DIGITAL 3-POINT BORE MICROMETER,.800-1.000
Islandia, NY, USA
DIGITAL 3-POINT BORE MICROMETER,.800-1.000"
20855
DIGITAL 3-POINT BORE MICROMETER,.800-1.000" 20855
FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request. Self-aligning and self-centering Carbide tipped measuring contact points suitable for blind bore measurements Ratchet stop provides uniform measuring Setting ring accuracy: µ .000020" Resolution: .00005"/0.0001mm (Inch/Metric Conversion) Thimble Graduation: 0.0001" Easy to read electronic digital display with the following measurement functions: Absolute and incremental Measurement Tolerance Settings Preset ( + and - ) Hold Key SPC Data Output Capability (RS232C) Model No. 20855, Digital 3-Point Bore Micrometer, Measuring Range: .800-1.000"

FLEXBAR DIGITAL ELECTRONIC 3-POINT INTERNAL MICROMETERS

Self-Centering 3-Point Bore Micrometers for the Accurate Measurement of Internal Diameters

Each 3-Point Bore Micrometer comes in its own fitted hard case complete with setting ring and depth extension. Ring gage certificate to NIST available upon request.

  • Self-aligning and self-centering
  • Carbide tipped measuring contact points suitable for blind bore measurements
  • Ratchet stop provides uniform measuring
  • Setting ring accuracy: µ .000020"
  • Resolution: .00005"/0.0001mm (Inch/Metric Conversion)
  • Thimble Graduation: 0.0001"
  • Easy to read electronic digital display with the following measurement functions:
    • Absolute and incremental Measurement
    • Tolerance Settings
    • Preset ( + and - )
    • Hold Key
    • SPC Data Output Capability (RS232C)
    Model No. 20855, Digital 3-Point Bore Micrometer, Measuring Range: .800-1.000"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 20855
Product Name DIGITAL 3-POINT BORE MICROMETER,.800-1.000"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.95 inch (75 mm)
View Details
Tapped Construction Balls - 29092 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Computer Based Bench Micrometer - Supermicrometer™ : Model PC375 - Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details