Flexbar Machine Corporation SNAP GAGE STYLE CALIPER W/CASE 18535

Description
Flexbar "Snap Gage Style" Digital Caliper Featuring Wide Measuring Faceand SpringLoaded Jaws -Ideal for Use as a Snap Gage or Thickness Gage! Features Easy Operation Manual Power on/off Metric/Inch Conversion Zero Setting at Any Position Measuring Face Width: 1/2" Jaw Length: 1 1/8" Resolution: 0.0005"/.01mm Measuring Range: 0-1.2"/30mm Model No. 18535, Snap Gage Style Caliper with Fitted Case
Description
Flexbar "Snap Gage Style" Digital Caliper Featuring Wide Measuring Faceand SpringLoaded Jaws -Ideal for Use as a Snap Gage or Thickness Gage! Features Easy Operation Manual Power on/off Metric/Inch Conversion Zero Setting at Any Position Measuring Face Width: 1/2" Jaw Length: 1 1/8" Resolution: 0.0005"/.01mm Measuring Range: 0-1.2"/30mm Model No. 18535, Snap Gage Style Caliper with Fitted Case

Suppliers

Company
Product
Description
Supplier Links
SNAP GAGE STYLE CALIPER W/CASE - 18535 - Flexbar Machine Corporation
Islandia, NY, USA
SNAP GAGE STYLE CALIPER W/CASE
18535
SNAP GAGE STYLE CALIPER W/CASE 18535
Flexbar "Snap Gage Style" Digital Caliper Featuring Wide Measuring Faceand SpringLoaded Jaws -Ideal for Use as a Snap Gage or Thickness Gage! Features Easy Operation Manual Power on/off Metric/Inch Conversion Zero Setting at Any Position Measuring Face Width: 1/2" Jaw Length: 1 1/8" Resolution: 0.0005"/.01mm Measuring Range: 0-1.2"/30mm Model No. 18535, Snap Gage Style Caliper with Fitted Case

Flexbar "Snap Gage Style" Digital Caliper

Featuring Wide Measuring Faceand SpringLoaded Jaws -Ideal for Use as a Snap Gage or Thickness Gage!

Features

  • Easy Operation
  • Manual Power on/off
  • Metric/Inch Conversion
  • Zero Setting at Any Position
  • Measuring Face Width: 1/2"
  • Jaw Length: 1 1/8"
  • Resolution: 0.0005"/.01mm
  • Measuring Range: 0-1.2"/30mm Model No. 18535, Snap Gage Style Caliper with Fitted Case
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18535
Product Name SNAP GAGE STYLE CALIPER W/CASE
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details
Plain Shank Fixture Balls - 29003 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Height Gauges - 3049036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Height Gage
Range 11.81 inch (300 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details