Flexbar Machine Corporation Thread Ring Gage Set 1/4-20UNC, Class 2A 19533

Description
FLEXBAR RING GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO Class 2A.Size: 1/4-20UNC
Description
FLEXBAR RING GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO Class 2A.Size: 1/4-20UNC

Suppliers

Company
Product
Description
Supplier Links
Thread Ring Gage Set 1/4-20UNC, Class 2A - 19533 - Flexbar Machine Corporation
Islandia, NY, USA
Thread Ring Gage Set 1/4-20UNC, Class 2A
19533
Thread Ring Gage Set 1/4-20UNC, Class 2A 19533
FLEXBAR RING GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO Class 2A.Size: 1/4-20UNC

FLEXBAR RING GAGES

  • Gages are made in "X" tolerance
  • Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO Class 2A.Size: 1/4-20UNC
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19533
Product Name Thread Ring Gage Set 1/4-20UNC, Class 2A
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Calipers - 2436620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Digital Display
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details