Flexbar Machine Corporation TEST INDICATOR,.0005",.750"POINT 18598

Description
PRECISION QUALITY HORIZONTAL TYPETEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. Movement is not influenced by any outside pressures. Adjustable bezel and dial are easily set to zero. Automatic reversing contact point. Contact point adjustable 180°. The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators. Rugged, one-piece housing. Satin chromed finish. Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility. Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point. Complete in fitted box. Model No. 18598, Test Indicator. Reading: .0005", Range: .030", Length of Point: .750".
Description
PRECISION QUALITY HORIZONTAL TYPETEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. Movement is not influenced by any outside pressures. Adjustable bezel and dial are easily set to zero. Automatic reversing contact point. Contact point adjustable 180°. The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators. Rugged, one-piece housing. Satin chromed finish. Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility. Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point. Complete in fitted box. Model No. 18598, Test Indicator. Reading: .0005", Range: .030", Length of Point: .750".

Suppliers

Company
Product
Description
Supplier Links
TEST INDICATOR,.0005
Islandia, NY, USA
TEST INDICATOR,.0005",.750"POINT
18598
TEST INDICATOR,.0005",.750"POINT 18598
PRECISION QUALITY HORIZONTAL TYPETEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. Movement is not influenced by any outside pressures. Adjustable bezel and dial are easily set to zero. Automatic reversing contact point. Contact point adjustable 180°. The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators. Rugged, one-piece housing. Satin chromed finish. Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility. Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point. Complete in fitted box. Model No. 18598, Test Indicator. Reading: .0005", Range: .030", Length of Point: .750".

PRECISION QUALITY HORIZONTAL TYPETEST INDICATORS

Auto-Reversing • Made in Japan

  • Accuracy meets or exceeds Federal Specifications.
  • Large, easy reading dial with microfine graduations.
  • Fully jeweled movement.
  • Independent and interchangeable movement.
  • Movement is not influenced by any outside pressures.
  • Adjustable bezel and dial are easily set to zero.
  • Automatic reversing contact point.
  • Contact point adjustable 180°.
  • The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators.
  • Rugged, one-piece housing.
  • Satin chromed finish.
  • Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility.
  • Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point.
  • Complete in fitted box. Model No. 18598, Test Indicator. Reading: .0005", Range: .030", Length of Point: .750".
Supplier's Site
TEST INDICATOR,.0005
Islandia, NY, USA
TEST INDICATOR,.0005",.750"POINT
18598
TEST INDICATOR,.0005",.750"POINT 18598
PRECISION QUALITY HORIZONTAL TYPETEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. Movement is not influenced by any outside pressures. Adjustable bezel and dial are easily set to zero. Automatic reversing contact point. Contact point adjustable 180°. The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators. Rugged, one-piece housing. Satin chromed finish. Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility. Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point. Complete in fitted box. Model No. 18598, Test Indicator. Reading: .0005", Range: .030", Length of Point: .750".

PRECISION QUALITY HORIZONTAL TYPETEST INDICATORS

Auto-Reversing • Made in Japan

  • Accuracy meets or exceeds Federal Specifications.
  • Large, easy reading dial with microfine graduations.
  • Fully jeweled movement.
  • Independent and interchangeable movement.
  • Movement is not influenced by any outside pressures.
  • Adjustable bezel and dial are easily set to zero.
  • Automatic reversing contact point.
  • Contact point adjustable 180°.
  • The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators.
  • Rugged, one-piece housing.
  • Satin chromed finish.
  • Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility.
  • Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point.
  • Complete in fitted box. Model No. 18598, Test Indicator. Reading: .0005", Range: .030", Length of Point: .750".
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 18598 18598
Product Name TEST INDICATOR,.0005",.750"POINT TEST INDICATOR,.0005",.750"POINT
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Analogue Single Leaf Flexure Dimensional Gage Instrument - AUS - Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units Metric
Gage / Instrument Type Bore Gage
View Details
XLS Laser Micrometers for Single Axis Measurement - XLS Single Axis Diameter Sensors - Marposs Corp
Specs
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical
View Details