Flexbar Machine Corporation New Eracle Electronic Vernier Caliper 32"/800mm 19432

Description
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54 Protection Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws. Measuring Range: 32"/800mm Beam Dim.: 30 x 10 Overall Accuracy: .0015"/.03mm
Description
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54 Protection Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws. Measuring Range: 32"/800mm Beam Dim.: 30 x 10 Overall Accuracy: .0015"/.03mm

Suppliers

Company
Product
Description
Supplier Links
New Eracle Electronic Vernier Caliper 32
Islandia, NY, USA
New Eracle Electronic Vernier Caliper 32"/800mm
19432
New Eracle Electronic Vernier Caliper 32"/800mm 19432
FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS Light Weight & Balanced for Highly Accurate Readings .0005"/.01mm Resolution Measuring Ranges Up to 40"/1000mm Jaw Depths Up to 8"/200mm IP54 Protection Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws. Measuring Range: 32"/800mm Beam Dim.: 30 x 10 Overall Accuracy: .0015"/.03mm

FLEXBAR ERACLE HIGH PRECISION, ULTRA-LIGHT DIGITAL ELECTRONIC VERNIER CALIPERS

Light Weight & Balanced for Highly Accurate Readings

  • .0005"/.01mm Resolution
  • Measuring Ranges Up to 40"/1000mm
  • Jaw Depths Up to 8"/200mm
  • IP54 Protection
  • Swiss Sylvac Electronics with RS232 Output Flexbar's new series of precision lightweight calipers are constructed from light alloys, stainless and a carbon fiber beam providing both stability and balance for highly accurate measurements. Features special cylindrical measuring tips on top jaws.
  • Measuring Range: 32"/800mm
  • Beam Dim.: 30 x 10
  • Overall Accuracy: .0015"/.03mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19432
Product Name New Eracle Electronic Vernier Caliper 32"/800mm
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thread Gauges - 326890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Attribute Measurement Capability Thread or Serration Gage
View Details
Precision Slip Fit Inspection Balls - 29075 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Linear Distance Measuring System - Model U304393 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details