Flexbar Machine Corporation Digi-Bascom Univ Measuring Tool 24-300mm, .95-12" 19381

Description
Flexbar DIGI-BASCOM Universal Measuring Tool Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric) Features: Manufactured from special alloy and stainless steel Sylvac Digital Electronic Scale with RS232 output Can be set up for both inside and outside measurements using a range of interchangeable ball or point contact ends Gage is easily zeroed and set using any ring gage in the measuring range All Calipers come in fitted wooden case. Each gauge is equipped with two cylindrical supports that can be applied to the jaws at 5mm. intervals On the moveable jaw blade it can be replaced by a special support (included) that makes the instrument more stable and the reading more precise. Applications Include:Inside and Outside measurement of: Diameters Gear Tooth Threads Grooves V Guides Specifications: Capacity (mm): 24-300 Capacity (inch): .95-12" Guide Section: 22 x 5mm Graduations: .0005"/0.01mm Tolerance: .001"/0.02mm Model includes a .0005" reading dial indicator. Metric indicator available. Add -M to the model no.
Description
Flexbar DIGI-BASCOM Universal Measuring Tool Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric) Features: Manufactured from special alloy and stainless steel Sylvac Digital Electronic Scale with RS232 output Can be set up for both inside and outside measurements using a range of interchangeable ball or point contact ends Gage is easily zeroed and set using any ring gage in the measuring range All Calipers come in fitted wooden case. Each gauge is equipped with two cylindrical supports that can be applied to the jaws at 5mm. intervals On the moveable jaw blade it can be replaced by a special support (included) that makes the instrument more stable and the reading more precise. Applications Include:Inside and Outside measurement of: Diameters Gear Tooth Threads Grooves V Guides Specifications: Capacity (mm): 24-300 Capacity (inch): .95-12" Guide Section: 22 x 5mm Graduations: .0005"/0.01mm Tolerance: .001"/0.02mm Model includes a .0005" reading dial indicator. Metric indicator available. Add -M to the model no.

Suppliers

Company
Product
Description
Supplier Links
Digi-Bascom Univ Measuring Tool 24-300mm, .95-12
Islandia, NY, USA
Digi-Bascom Univ Measuring Tool 24-300mm, .95-12"
19381
Digi-Bascom Univ Measuring Tool 24-300mm, .95-12" 19381
Flexbar DIGI-BASCOM Universal Measuring Tool Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric) Features: Manufactured from special alloy and stainless steel Sylvac Digital Electronic Scale with RS232 output Can be set up for both inside and outside measurements using a range of interchangeable ball or point contact ends Gage is easily zeroed and set using any ring gage in the measuring range All Calipers come in fitted wooden case. Each gauge is equipped with two cylindrical supports that can be applied to the jaws at 5mm. intervals On the moveable jaw blade it can be replaced by a special support (included) that makes the instrument more stable and the reading more precise. Applications Include:Inside and Outside measurement of: Diameters Gear Tooth Threads Grooves V Guides Specifications: Capacity (mm): 24-300 Capacity (inch): .95-12" Guide Section: 22 x 5mm Graduations: .0005"/0.01mm Tolerance: .001"/0.02mm Model includes a .0005" reading dial indicator. Metric indicator available. Add -M to the model no.

Flexbar DIGI-BASCOM Universal Measuring Tool

Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric)

Features:

  • Manufactured from special alloy and stainless steel
  • Sylvac Digital Electronic Scale with RS232 output
  • Can be set up for both inside and outside measurements using a range of interchangeable ball or point contact ends
  • Gage is easily zeroed and set using any ring gage in the measuring range
  • All Calipers come in fitted wooden case. Each gauge is equipped with two cylindrical supports that can be applied to the jaws at 5mm. intervals On the moveable jaw blade it can be replaced by a special support (included) that makes the instrument more stable and the reading more precise. Applications Include:Inside and Outside measurement of:
  • Diameters
  • Gear Tooth
  • Threads
  • Grooves
  • V Guides Specifications:
  • Capacity (mm): 24-300
  • Capacity (inch): .95-12"
  • Guide Section: 22 x 5mm
  • Graduations: .0005"/0.01mm
  • Tolerance: .001"/0.02mm Model includes a .0005" reading dial indicator. Metric indicator available. Add -M to the model no.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19381
Product Name Digi-Bascom Univ Measuring Tool 24-300mm, .95-12"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2856655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.95 inch (75 mm)
View Details
One Piece Inspection Balls with Shoulder - 29087 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Length Measuring System - Labmicrometer™,; LM900 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
View Details