Flexbar Machine Corporation Digi-Circe Base Unit 40" 19401

Description
Flexbar Digi-Circe Multi-function Gage High Precision Double Sliding Gage Accepts A Range of Interchangeable Accessories For Measuring: Inside/Outside Dimensions Center Distances Grooves Offset Dimensions Diameters and more Main Features: Heavy-Duty hardened stainless steel and light weight carbon fiber beam. Mobile double sliding jaws allows balanced weight for taking small measurements Swiss Sylvac Electronics, .0005"/.01mm reading, RS232C Output Pre-Set functions for zeroing setting at any position Overall Length: 40"/1000mm Graduations: .0005"/.01mm
Description
Flexbar Digi-Circe Multi-function Gage High Precision Double Sliding Gage Accepts A Range of Interchangeable Accessories For Measuring: Inside/Outside Dimensions Center Distances Grooves Offset Dimensions Diameters and more Main Features: Heavy-Duty hardened stainless steel and light weight carbon fiber beam. Mobile double sliding jaws allows balanced weight for taking small measurements Swiss Sylvac Electronics, .0005"/.01mm reading, RS232C Output Pre-Set functions for zeroing setting at any position Overall Length: 40"/1000mm Graduations: .0005"/.01mm

Suppliers

Company
Product
Description
Supplier Links
Digi-Circe Base Unit 40
Islandia, NY, USA
Digi-Circe Base Unit 40"
19401
Digi-Circe Base Unit 40" 19401
Flexbar Digi-Circe Multi-function Gage High Precision Double Sliding Gage Accepts A Range of Interchangeable Accessories For Measuring: Inside/Outside Dimensions Center Distances Grooves Offset Dimensions Diameters and more Main Features: Heavy-Duty hardened stainless steel and light weight carbon fiber beam. Mobile double sliding jaws allows balanced weight for taking small measurements Swiss Sylvac Electronics, .0005"/.01mm reading, RS232C Output Pre-Set functions for zeroing setting at any position Overall Length: 40"/1000mm Graduations: .0005"/.01mm

Flexbar Digi-Circe Multi-function Gage

High Precision Double Sliding Gage Accepts A Range of Interchangeable Accessories For Measuring:

  • Inside/Outside Dimensions
  • Center Distances
  • Grooves
  • Offset Dimensions
  • Diameters and more Main Features:
  • Heavy-Duty hardened stainless steel and light weight carbon fiber beam.
  • Mobile double sliding jaws allows balanced weight for taking small measurements
  • Swiss Sylvac Electronics, .0005"/.01mm reading, RS232C Output
  • Pre-Set functions for zeroing setting at any position
  • Overall Length: 40"/1000mm
  • Graduations: .0005"/.01mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19401
Product Name Digi-Circe Base Unit 40"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 327127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 5.91 inch (150 mm)
View Details
One Piece Inspection Balls with Shoulder - 29042 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Length Measuring System - Labmicrometer™,; LM900 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Caliper; Depth Gage (optional feature); Gage Block; Gage Block, Master, or Setting Gage; Gaging System or Station; Indicator / Comparator; Micrometer; Pin or Plug Gage; Snap Gage; Length
View Details