Flexbar Machine Corporation COUNTERSINK GAGE,120 ANGLE,.980"-1.180" CAPACITY 18471

Description
FLEXBAR COUNTERSINK GAGE Instantly Measures Countersink Diameters Direct reading gage designed to measure the top (major) countersink diameter. Guaranteed accuracy: ± .0005" (± .015mm). Full-round conically ground exact (dedicated) angle Gaging Plunger instantly alerts operator of incorrect countersink angle. Base Plate designed for use on any flat, concave or convex surface. Peak Hold mechanism for one hand operation. FURNISHED WITH CALIBRATED SETTING RING, FOAM CASE AND OPERATING INSTRUCTION. Made in U.S.A. Model No. 18471, Countersink Gage, 120 degree angle, .980"-1.180" capacity.
Description
FLEXBAR COUNTERSINK GAGE Instantly Measures Countersink Diameters Direct reading gage designed to measure the top (major) countersink diameter. Guaranteed accuracy: ± .0005" (± .015mm). Full-round conically ground exact (dedicated) angle Gaging Plunger instantly alerts operator of incorrect countersink angle. Base Plate designed for use on any flat, concave or convex surface. Peak Hold mechanism for one hand operation. FURNISHED WITH CALIBRATED SETTING RING, FOAM CASE AND OPERATING INSTRUCTION. Made in U.S.A. Model No. 18471, Countersink Gage, 120 degree angle, .980"-1.180" capacity.

Suppliers

Company
Product
Description
Supplier Links
COUNTERSINK GAGE,120 ANGLE,.980
Islandia, NY, USA
COUNTERSINK GAGE,120 ANGLE,.980"-1.180" CAPACITY
18471
COUNTERSINK GAGE,120 ANGLE,.980"-1.180" CAPACITY 18471
FLEXBAR COUNTERSINK GAGE Instantly Measures Countersink Diameters Direct reading gage designed to measure the top (major) countersink diameter. Guaranteed accuracy: ± .0005" (± .015mm). Full-round conically ground exact (dedicated) angle Gaging Plunger instantly alerts operator of incorrect countersink angle. Base Plate designed for use on any flat, concave or convex surface. Peak Hold mechanism for one hand operation. FURNISHED WITH CALIBRATED SETTING RING, FOAM CASE AND OPERATING INSTRUCTION. Made in U.S.A. Model No. 18471, Countersink Gage, 120 degree angle, .980"-1.180" capacity.

FLEXBAR COUNTERSINK GAGE

Instantly Measures Countersink Diameters

  • Direct reading gage designed to measure the top (major) countersink diameter.
  • Guaranteed accuracy: ± .0005" (± .015mm).
  • Full-round conically ground exact (dedicated) angle Gaging Plunger instantly alerts operator of incorrect countersink angle.
  • Base Plate designed for use on any flat, concave or convex surface.
  • Peak Hold mechanism for one hand operation.
  • FURNISHED WITH CALIBRATED SETTING RING, FOAM CASE AND OPERATING INSTRUCTION.
  • Made in U.S.A. Model No. 18471, Countersink Gage, 120 degree angle, .980"-1.180" capacity.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18471
Product Name COUNTERSINK GAGE,120 ANGLE,.980"-1.180" CAPACITY
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Premium Short Shank Inspection Balls - 29067 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 2005406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Caliper
Minimum Graduation / Resolution 0.0020 inch (0.0500 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details