Flexbar Machine Corporation Individual Metric Gage Ball 20mm 32358

Description
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32358, Individual Gage Ball Size: 20mm
Description
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32358, Individual Gage Ball Size: 20mm

Suppliers

Company
Product
Description
Supplier Links
Individual Metric Gage Ball 20mm - 32358 - Flexbar Machine Corporation
Islandia, NY, USA
Individual Metric Gage Ball 20mm
32358
Individual Metric Gage Ball 20mm 32358
INDIVIDUAL PRECISION GRADE GAGE BALLS Chrome Steel Hardened To 63RC, Ground and Lapped Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity* INCH AND METRIC SIZES AVAILABLE Model No. 32358, Individual Gage Ball Size: 20mm

INDIVIDUAL PRECISION GRADE GAGE BALLS

Chrome Steel Hardened To 63RC, Ground and Lapped

Certified to Grade 25 accuracyµ.0001" dia., .000025" sphericity*

INCH AND METRIC SIZES AVAILABLE

Model No. 32358, Individual Gage Ball

  • Size: 20mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 32358
Product Name Individual Metric Gage Ball 20mm
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 35RDC - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 0.0248 to 0.8976 inch (0.6300 to 22.8 mm)
View Details
Micrometers - 2614502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 4.92 inch (125 mm)
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details