Flexbar Machine Corporation Long Jaw Groove Caliper 19252

Description
Flexbar Long Jaw Inside Measurement Caliper Designed for the measurement of Hard-to-Reach Inside Grooves and Dimensions. Features: Measuring Range: .8-6.0"/20.3-154mm Resolution: .0005"/.01mm Inch/Metric and Zero setting Jaw Width (with measuring points): .67"/17mm Jaw Depth: 2.18"/55.5mm Groove Measuring Points Depth: .15"/3.8mm RS232 Data Output Includes Fitted case
Description
Flexbar Long Jaw Inside Measurement Caliper Designed for the measurement of Hard-to-Reach Inside Grooves and Dimensions. Features: Measuring Range: .8-6.0"/20.3-154mm Resolution: .0005"/.01mm Inch/Metric and Zero setting Jaw Width (with measuring points): .67"/17mm Jaw Depth: 2.18"/55.5mm Groove Measuring Points Depth: .15"/3.8mm RS232 Data Output Includes Fitted case

Suppliers

Company
Product
Description
Supplier Links
Long Jaw Groove Caliper - 19252 - Flexbar Machine Corporation
Islandia, NY, USA
Long Jaw Groove Caliper
19252
Long Jaw Groove Caliper 19252
Flexbar Long Jaw Inside Measurement Caliper Designed for the measurement of Hard-to-Reach Inside Grooves and Dimensions. Features: Measuring Range: .8-6.0"/20.3-154mm Resolution: .0005"/.01mm Inch/Metric and Zero setting Jaw Width (with measuring points): .67"/17mm Jaw Depth: 2.18"/55.5mm Groove Measuring Points Depth: .15"/3.8mm RS232 Data Output Includes Fitted case

Flexbar Long Jaw Inside Measurement Caliper

Designed for the measurement of Hard-to-Reach Inside Grooves and Dimensions.

Features:

  • Measuring Range: .8-6.0"/20.3-154mm
  • Resolution: .0005"/.01mm
  • Inch/Metric and Zero setting
  • Jaw Width (with measuring points): .67"/17mm
  • Jaw Depth: 2.18"/55.5mm
  • Groove Measuring Points Depth: .15"/3.8mm
  • RS232 Data Output
  • Includes Fitted case
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19252
Product Name Long Jaw Groove Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Material Thickness Meter - PCE-TG 110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details