Flexbar Machine Corporation Large ID Measurement Caliper w/Setting Std and Case 70062

Description
Flexbar Large I.D. Measurement Caliper A Quick and Easy Tool for measuring Internal Diameters of Large Pipes, Drums and Other Dimensions ranging from 5" (125mm) to 15" (375mm). Ideal for determining out-of-round conditions. Features: Extra Large Display On/Off Button with Auto Off feature .0005"/.01mm Resolution Inch/Metric Conversion "D" Button allows setting to a 5.000" Standard (included) for diameter measurements. "R" Button sets display to Zero for multiple roundness readings (+ or - deviations) Depth stops for consistant level readings Radiused measuring tips 5.000" setting standard (included)
Description
Flexbar Large I.D. Measurement Caliper A Quick and Easy Tool for measuring Internal Diameters of Large Pipes, Drums and Other Dimensions ranging from 5" (125mm) to 15" (375mm). Ideal for determining out-of-round conditions. Features: Extra Large Display On/Off Button with Auto Off feature .0005"/.01mm Resolution Inch/Metric Conversion "D" Button allows setting to a 5.000" Standard (included) for diameter measurements. "R" Button sets display to Zero for multiple roundness readings (+ or - deviations) Depth stops for consistant level readings Radiused measuring tips 5.000" setting standard (included)

Suppliers

Company
Product
Description
Supplier Links
Large ID Measurement Caliper w/Setting Std and Case - 70062 - Flexbar Machine Corporation
Islandia, NY, USA
Large ID Measurement Caliper w/Setting Std and Case
70062
Large ID Measurement Caliper w/Setting Std and Case 70062
Flexbar Large I.D. Measurement Caliper A Quick and Easy Tool for measuring Internal Diameters of Large Pipes, Drums and Other Dimensions ranging from 5" (125mm) to 15" (375mm). Ideal for determining out-of-round conditions. Features: Extra Large Display On/Off Button with Auto Off feature .0005"/.01mm Resolution Inch/Metric Conversion "D" Button allows setting to a 5.000" Standard (included) for diameter measurements. "R" Button sets display to Zero for multiple roundness readings (+ or - deviations) Depth stops for consistant level readings Radiused measuring tips 5.000" setting standard (included)

Flexbar Large I.D. Measurement Caliper

A Quick and Easy Tool for measuring Internal Diameters of Large Pipes, Drums and Other Dimensions ranging from 5" (125mm) to 15" (375mm). Ideal for determining out-of-round conditions.

Features:

  • Extra Large Display
  • On/Off Button with Auto Off feature
  • .0005"/.01mm Resolution
  • Inch/Metric Conversion
  • "D" Button allows setting to a 5.000" Standard (included) for diameter measurements.
  • "R" Button sets display to Zero for multiple roundness readings (+ or - deviations)
  • Depth stops for consistant level readings
  • Radiused measuring tips
  • 5.000" setting standard (included)
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 70062
Product Name Large ID Measurement Caliper w/Setting Std and Case
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Thickness Gage Magna Mike® - 8600 - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
Plain Shank Fixture Balls - 29001 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 327101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.95 inch (75 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details