Flexbar Machine Corporation TEST INDICATOR,.0005",.750"POINT,LONG POINT 18598-L

Description
PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. Movement is not influenced by any outside pressures. Adjustable bezel and dial are easily set to zero. Automatic reversing contact point. Contact point adjustable 180°. The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators. Rugged, one-piece housing. Satin chromed finish. Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility. Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point. Complete in fitted box. Model No. 18598-L, Test Indicator with Long Point. Reading: .0005", Range: .030", Length of Point: 1.52".
Description
PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. Movement is not influenced by any outside pressures. Adjustable bezel and dial are easily set to zero. Automatic reversing contact point. Contact point adjustable 180°. The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators. Rugged, one-piece housing. Satin chromed finish. Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility. Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point. Complete in fitted box. Model No. 18598-L, Test Indicator with Long Point. Reading: .0005", Range: .030", Length of Point: 1.52".

Suppliers

Company
Product
Description
Supplier Links
TEST INDICATOR,.0005
Islandia, NY, USA
TEST INDICATOR,.0005",.750"POINT,LONG POINT
18598-L
TEST INDICATOR,.0005",.750"POINT,LONG POINT 18598-L
PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. Movement is not influenced by any outside pressures. Adjustable bezel and dial are easily set to zero. Automatic reversing contact point. Contact point adjustable 180°. The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators. Rugged, one-piece housing. Satin chromed finish. Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility. Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point. Complete in fitted box. Model No. 18598-L, Test Indicator with Long Point. Reading: .0005", Range: .030", Length of Point: 1.52".

PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS

Auto-Reversing • Made in Japan

  • Accuracy meets or exceeds Federal Specifications.
  • Large, easy reading dial with microfine graduations.
  • Fully jeweled movement.
  • Independent and interchangeable movement.
  • Movement is not influenced by any outside pressures.
  • Adjustable bezel and dial are easily set to zero.
  • Automatic reversing contact point.
  • Contact point adjustable 180°.
  • The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators.
  • Rugged, one-piece housing.
  • Satin chromed finish.
  • Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility.
  • Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point.
  • Complete in fitted box. Model No. 18598-L, Test Indicator with Long Point. Reading: .0005", Range: .030", Length of Point: 1.52".
Supplier's Site
TEST INDICATOR,.0005
Islandia, NY, USA
TEST INDICATOR,.0005",.750"POINT,LONG POINT
18598-L
TEST INDICATOR,.0005",.750"POINT,LONG POINT 18598-L
PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS Auto-Reversing • Made in Japan Accuracy meets or exceeds Federal Specifications. Large, easy reading dial with microfine graduations. Fully jeweled movement. Independent and interchangeable movement. Movement is not influenced by any outside pressures. Adjustable bezel and dial are easily set to zero. Automatic reversing contact point. Contact point adjustable 180°. The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators. Rugged, one-piece housing. Satin chromed finish. Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility. Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point. Complete in fitted box. Model No. 18598-L, Test Indicator with Long Point. Reading: .0005", Range: .030", Length of Point: 1.52".

PRECISION QUALITY HORIZONTAL TYPE TEST INDICATORS

Auto-Reversing • Made in Japan

  • Accuracy meets or exceeds Federal Specifications.
  • Large, easy reading dial with microfine graduations.
  • Fully jeweled movement.
  • Independent and interchangeable movement.
  • Movement is not influenced by any outside pressures.
  • Adjustable bezel and dial are easily set to zero.
  • Automatic reversing contact point.
  • Contact point adjustable 180°.
  • The indicating hand is sensitive and quick to respond because of the jeweled bearings featured with all indicators.
  • Rugged, one-piece housing.
  • Satin chromed finish.
  • Universal - 2 dovetails for back & top mounting plus screw-in mounting of stems for greater versatility.
  • Furnished with 2 stems, 3/8" and 5/32" dia., including dovetail adapter, wrench, plus .080" dia. hard chromed contact point.
  • Complete in fitted box. Model No. 18598-L, Test Indicator with Long Point. Reading: .0005", Range: .030", Length of Point: 1.52".
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 18598-L 18598-L
Product Name TEST INDICATOR,.0005",.750"POINT,LONG POINT TEST INDICATOR,.0005",.750"POINT,LONG POINT
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 38DL PLUS - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Checking Balls - 29011 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Calipers - 148037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details