Flexbar Machine Corporation DIGI-MET DEPTH GAGE WITH 1P-65 PROTECTION 18975

Description
Digi-Met Depth Gage with IP-65 Protection Deluxe Waterproof Depth Gage System with Interchangeable Base Attachments* and Offset Measuring Attachment* *Order Separately Specifications: IP-65 protection acc. to EN 60529 Stainless Steel 7,5 mm LCD display DIN 862 Locking screw Contact pin dia. 1,5 mmElectronic Functions: ON/OFF Switch mm/inch switch Reference lock function Zero point setting in any position Model No. 18975, Digi-Met Depth Gage Basic Units with standard Base Range: 150mm/6in Base Width: 100mm/4in Reading: 0,01mm/.0005in
Description
Digi-Met Depth Gage with IP-65 Protection Deluxe Waterproof Depth Gage System with Interchangeable Base Attachments* and Offset Measuring Attachment* *Order Separately Specifications: IP-65 protection acc. to EN 60529 Stainless Steel 7,5 mm LCD display DIN 862 Locking screw Contact pin dia. 1,5 mmElectronic Functions: ON/OFF Switch mm/inch switch Reference lock function Zero point setting in any position Model No. 18975, Digi-Met Depth Gage Basic Units with standard Base Range: 150mm/6in Base Width: 100mm/4in Reading: 0,01mm/.0005in

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET DEPTH GAGE WITH 1P-65 PROTECTION - 18975 - Flexbar Machine Corporation
Islandia, NY, USA
DIGI-MET DEPTH GAGE WITH 1P-65 PROTECTION
18975
DIGI-MET DEPTH GAGE WITH 1P-65 PROTECTION 18975
Digi-Met Depth Gage with IP-65 Protection Deluxe Waterproof Depth Gage System with Interchangeable Base Attachments* and Offset Measuring Attachment* *Order Separately Specifications: IP-65 protection acc. to EN 60529 Stainless Steel 7,5 mm LCD display DIN 862 Locking screw Contact pin dia. 1,5 mmElectronic Functions: ON/OFF Switch mm/inch switch Reference lock function Zero point setting in any position Model No. 18975, Digi-Met Depth Gage Basic Units with standard Base Range: 150mm/6in Base Width: 100mm/4in Reading: 0,01mm/.0005in

Digi-Met Depth Gage with IP-65 Protection

Deluxe Waterproof Depth Gage System with Interchangeable Base Attachments* and Offset Measuring Attachment*
*Order Separately

Specifications:

  • IP-65 protection acc. to EN 60529
  • Stainless Steel
  • 7,5 mm LCD display
  • DIN 862
  • Locking screw
  • Contact pin dia. 1,5 mmElectronic Functions:
  • ON/OFF Switch
  • mm/inch switch
  • Reference lock function
  • Zero point setting in any position Model No. 18975, Digi-Met Depth Gage Basic Units with standard Base
  • Range: 150mm/6in
  • Base Width: 100mm/4in
  • Reading: 0,01mm/.0005in
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18975
Product Name DIGI-MET DEPTH GAGE WITH 1P-65 PROTECTION
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Material Thickness Meter - PCE-TG 110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details