Flexbar Machine Corporation C-FRAME OUTSIDE MICROMETER-10-11" 18800

Description
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Models 18791 to 18801 furnished with setting standard. Supplied in fitted case. Model No. 18800, C-Frame Outside Micrometer. Range: 10-11"
Description
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Models 18791 to 18801 furnished with setting standard. Supplied in fitted case. Model No. 18800, C-Frame Outside Micrometer. Range: 10-11"

Suppliers

Company
Product
Description
Supplier Links
C-FRAME OUTSIDE MICROMETER-10-11
Islandia, NY, USA
C-FRAME OUTSIDE MICROMETER-10-11"
18800
C-FRAME OUTSIDE MICROMETER-10-11" 18800
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Models 18791 to 18801 furnished with setting standard. Supplied in fitted case. Model No. 18800, C-Frame Outside Micrometer. Range: 10-11"

ENAMELED C-FRAME OUTSIDE MICROMETERS

  • .0001" reading.
  • Precision made.
  • Accuracy meets or exceeds Federal Specifications.
  • Carbide measuring faces.
  • Ratchet stop feature on all models.
  • Positive lever lock.
  • Green, baked enamel hammertone finished frame.
  • Barrel and thimble satin chrome finish.
  • Models 18791 to 18801 furnished with setting standard.
  • Supplied in fitted case. Model No. 18800, C-Frame Outside Micrometer.
  • Range: 10-11"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18800
Product Name C-FRAME OUTSIDE MICROMETER-10-11"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Material Thickness Meter - PCE-TG 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details
Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details