Flexbar Machine Corporation Flexbar Digi-Fiber High Precision Electronic Vernier Caliper 19411

Description
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs. .0005"/.01mm Resolution Measuring Ranges Up to 120"/3000mm Jaw Depths Up to 12"/300mm IP54 Protection Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case. Useful Measurement: 40"/1000mm Jaws Length: 200mm Overall Tolerance: .002"/0,04mm
Description
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs. .0005"/.01mm Resolution Measuring Ranges Up to 120"/3000mm Jaw Depths Up to 12"/300mm IP54 Protection Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case. Useful Measurement: 40"/1000mm Jaws Length: 200mm Overall Tolerance: .002"/0,04mm

Suppliers

Company
Product
Description
Supplier Links
Flexbar Digi-Fiber High Precision Electronic Vernier Caliper - 19411 - Flexbar Machine Corporation
Islandia, NY, USA
Flexbar Digi-Fiber High Precision Electronic Vernier Caliper
19411
Flexbar Digi-Fiber High Precision Electronic Vernier Caliper 19411
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs. .0005"/.01mm Resolution Measuring Ranges Up to 120"/3000mm Jaw Depths Up to 12"/300mm IP54 Protection Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case. Useful Measurement: 40"/1000mm Jaws Length: 200mm Overall Tolerance: .002"/0,04mm

FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS

Balanced & Light Weight Construction For Highly Accurate Readings

The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs.

  • .0005"/.01mm Resolution
  • Measuring Ranges Up to 120"/3000mm
  • Jaw Depths Up to 12"/300mm
  • IP54 Protection
  • Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case.
  • Useful Measurement: 40"/1000mm
  • Jaws Length: 200mm
  • Overall Tolerance: .002"/0,04mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19411
Product Name Flexbar Digi-Fiber High Precision Electronic Vernier Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 326924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
View Details
Standard Tooling Balls - 29033 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Electrolimit Comparator -  - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer
View Details