Flexbar Machine Corporation COMPAC DIAL INDICATOR 353B 20263

Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20263, Compac Dial Indicator 353B. Compac No. 353B Measurement Range: 5mm Range Per Rev.: 0,5mm Reading: 0-50 Graduation: 0,01mm
Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20263, Compac Dial Indicator 353B. Compac No. 353B Measurement Range: 5mm Range Per Rev.: 0,5mm Reading: 0-50 Graduation: 0,01mm

Suppliers

Company
Product
Description
Supplier Links
COMPAC DIAL INDICATOR 353B - 20263 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 353B
20263
COMPAC DIAL INDICATOR 353B 20263
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20263, Compac Dial Indicator 353B. Compac No. 353B Measurement Range: 5mm Range Per Rev.: 0,5mm Reading: 0-50 Graduation: 0,01mm

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20263, Compac Dial Indicator 353B.
  • Compac No. 353B
  • Measurement Range: 5mm
  • Range Per Rev.: 0,5mm
  • Reading: 0-50
  • Graduation: 0,01mm
Supplier's Site
COMPAC DIAL INDICATOR 353B - 20263 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 353B
20263
COMPAC DIAL INDICATOR 353B 20263
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20263, Compac Dial Indicator 353B. Compac No. 353B Measurement Range: 5mm Range Per Rev.: 0,5mm Reading: 0-50 Graduation: 0,01mm

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20263, Compac Dial Indicator 353B.
  • Compac No. 353B
  • Measurement Range: 5mm
  • Range Per Rev.: 0,5mm
  • Reading: 0-50
  • Graduation: 0,01mm
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 20263 20263
Product Name COMPAC DIAL INDICATOR 353B COMPAC DIAL INDICATOR 353B
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Thickness Gage - 27MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Gaging Technology Electronic
Attribute Measurement Capability Thickness Gage
View Details
One Piece Inspection Balls with Shoulder - 29045 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 327101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.95 inch (75 mm)
View Details
Gauging System - Equator™ 300 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details