Flexbar Machine Corporation Digi-Met 0-4"/100MM Depth Gage 19240

Description
DIGI-MET DEPTH GAGE FOR SLOT/GROOVE MEASUREMENT Supplied with Interchangeable Flat & Spherical 4mm Diameter Anvils 0-4"/100mm Measuring Range .0005"/0.01mm Resolution Specifications: Stainless steel Locking screw Replaceable measuring pin dia. 7.5 x 1mm Anvils dia. 4mm, flat and spherical are supplied Base width: 3.4"/85mm Supplied in case Electronic Functions Variable data output RS 232 + Digimatic + USB On/Off switch Zero Setting at any position mm/inch conversion Preset function/measured value preset Reversal of counting direction Model No. 19240, Digi-Met 0-4" /100mm Depth Gage for Slot/Groove Measurement
Description
DIGI-MET DEPTH GAGE FOR SLOT/GROOVE MEASUREMENT Supplied with Interchangeable Flat & Spherical 4mm Diameter Anvils 0-4"/100mm Measuring Range .0005"/0.01mm Resolution Specifications: Stainless steel Locking screw Replaceable measuring pin dia. 7.5 x 1mm Anvils dia. 4mm, flat and spherical are supplied Base width: 3.4"/85mm Supplied in case Electronic Functions Variable data output RS 232 + Digimatic + USB On/Off switch Zero Setting at any position mm/inch conversion Preset function/measured value preset Reversal of counting direction Model No. 19240, Digi-Met 0-4" /100mm Depth Gage for Slot/Groove Measurement

Suppliers

Company
Product
Description
Supplier Links
Digi-Met 0-4
Islandia, NY, USA
Digi-Met 0-4"/100MM Depth Gage
19240
Digi-Met 0-4"/100MM Depth Gage 19240
DIGI-MET DEPTH GAGE FOR SLOT/GROOVE MEASUREMENT Supplied with Interchangeable Flat & Spherical 4mm Diameter Anvils 0-4"/100mm Measuring Range .0005"/0.01mm Resolution Specifications: Stainless steel Locking screw Replaceable measuring pin dia. 7.5 x 1mm Anvils dia. 4mm, flat and spherical are supplied Base width: 3.4"/85mm Supplied in case Electronic Functions Variable data output RS 232 + Digimatic + USB On/Off switch Zero Setting at any position mm/inch conversion Preset function/measured value preset Reversal of counting direction Model No. 19240, Digi-Met 0-4" /100mm Depth Gage for Slot/Groove Measurement

DIGI-MET DEPTH GAGE FOR SLOT/GROOVE MEASUREMENT

Supplied with Interchangeable Flat & Spherical 4mm Diameter Anvils
0-4"/100mm Measuring Range

.0005"/0.01mm Resolution

Specifications:

  • Stainless steel
  • Locking screw
  • Replaceable measuring pin dia. 7.5 x 1mm
  • Anvils dia. 4mm, flat and spherical are supplied
  • Base width: 3.4"/85mm
  • Supplied in case Electronic Functions
  • Variable data output RS 232 + Digimatic + USB
  • On/Off switch
  • Zero Setting at any position
  • mm/inch conversion
  • Preset function/measured value preset
  • Reversal of counting direction Model No. 19240, Digi-Met 0-4" /100mm Depth Gage for Slot/Groove Measurement
Supplier's Site
Digi-Met 0-4
Islandia, NY, USA
Digi-Met 0-4"/100MM Depth Gage
19240
Digi-Met 0-4"/100MM Depth Gage 19240
DIGI-MET DEPTH GAGE FOR SLOT/GROOVE MEASUREMENT Supplied with Interchangeable Flat & Spherical 4mm Diameter Anvils 0-4"/100mm Measuring Range .0005"/0.01mm Resolution Specifications: Stainless steel Locking screw Replaceable measuring pin dia. 7.5 x 1mm Anvils dia. 4mm, flat and spherical are supplied Base width: 3.4"/85mm Supplied in case Electronic Functions Variable data output RS 232 + Digimatic + USB On/Off switch Zero Setting at any position mm/inch conversion Preset function/measured value preset Reversal of counting direction Model No. 19240, Digi-Met 0-4" /100mm Depth Gage for Slot/Groove Measurement

DIGI-MET DEPTH GAGE FOR SLOT/GROOVE MEASUREMENT

Supplied with Interchangeable Flat & Spherical 4mm Diameter Anvils
0-4"/100mm Measuring Range

.0005"/0.01mm Resolution

Specifications:

  • Stainless steel
  • Locking screw
  • Replaceable measuring pin dia. 7.5 x 1mm
  • Anvils dia. 4mm, flat and spherical are supplied
  • Base width: 3.4"/85mm
  • Supplied in case Electronic Functions
  • Variable data output RS 232 + Digimatic + USB
  • On/Off switch
  • Zero Setting at any position
  • mm/inch conversion
  • Preset function/measured value preset
  • Reversal of counting direction Model No. 19240, Digi-Met 0-4" /100mm Depth Gage for Slot/Groove Measurement
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 19240 19240
Product Name Digi-Met 0-4"/100MM Depth Gage Digi-Met 0-4"/100MM Depth Gage
Gage / Instrument Type Depth Gage Caliper
Unlock Full Specs
to access all available technical data

Similar Products

EPOCH LTC Flaw Detector - EPOCH LTC Flaw Deflector - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Plain Shank Fixture Balls - 29003 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Height Gauges - 7051250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Height Gage
Range 23.62 inch (600 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details