Flexbar Machine Corporation C-FRAME OUTSIDE MICROMETER-2-3" 18792

Description
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Models 18791 to 18801 furnished with setting standard. Supplied in fitted case. Model No. 18792, C-Frame Outside Micrometer. Range: 2-3"
Description
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Models 18791 to 18801 furnished with setting standard. Supplied in fitted case. Model No. 18792, C-Frame Outside Micrometer. Range: 2-3"

Suppliers

Company
Product
Description
Supplier Links
C-FRAME OUTSIDE MICROMETER-2-3
Islandia, NY, USA
C-FRAME OUTSIDE MICROMETER-2-3"
18792
C-FRAME OUTSIDE MICROMETER-2-3" 18792
ENAMELED C-FRAME OUTSIDE MICROMETERS .0001" reading. Precision made. Accuracy meets or exceeds Federal Specifications. Carbide measuring faces. Ratchet stop feature on all models. Positive lever lock. Green, baked enamel hammertone finished frame. Barrel and thimble satin chrome finish. Models 18791 to 18801 furnished with setting standard. Supplied in fitted case. Model No. 18792, C-Frame Outside Micrometer. Range: 2-3"

ENAMELED C-FRAME OUTSIDE MICROMETERS

  • .0001" reading.
  • Precision made.
  • Accuracy meets or exceeds Federal Specifications.
  • Carbide measuring faces.
  • Ratchet stop feature on all models.
  • Positive lever lock.
  • Green, baked enamel hammertone finished frame.
  • Barrel and thimble satin chrome finish.
  • Models 18791 to 18801 furnished with setting standard.
  • Supplied in fitted case. Model No. 18792, C-Frame Outside Micrometer.
  • Range: 2-3"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18792
Product Name C-FRAME OUTSIDE MICROMETER-2-3"
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Self-propelled Pipe Internal Diameter Inspection System - RF096-69/122-SP - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details
Thread Gauge Set KCIDP-BSPJICMET - KCIDP-BSPJICMET - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details