Flexbar Machine Corporation Digi Bascom Univ Measuring Tool 24-500mm, .95-20" 19382

Description
Flexbar DIGI-BASCOM Universal Measuring Tool Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric) Features: Manufactured from special alloy and stainless steel Sylvac Digital Electronic Scale with RS232 output Can be set up for both inside and outside measurements using a range of interchangeable ball or point contact ends Gage is easily zeroed and set using any ring gage in the measuring range All Calipers come in fitted wooden case. Each gauge is equipped with two cylindrical supports that can be applied to the jaws at 5mm. intervals On the moveable jaw blade it can be replaced by a special support (included) that makes the instrument more stable and the reading more precise. Applications Include:Inside and Outside measurement of: Diameters Gear Tooth Threads Grooves V Guides Specifications: Capacity (mm): 24-500 Capacity (inch): .95-20" Guide Section: 22 x 5mm Graduations: .0005"/0.01mm Tolerance: .0015"/0.03mm Model includes a .0005" reading dial indicator. Metric indicator available. Add -M to the model no.
Description
Flexbar DIGI-BASCOM Universal Measuring Tool Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric) Features: Manufactured from special alloy and stainless steel Sylvac Digital Electronic Scale with RS232 output Can be set up for both inside and outside measurements using a range of interchangeable ball or point contact ends Gage is easily zeroed and set using any ring gage in the measuring range All Calipers come in fitted wooden case. Each gauge is equipped with two cylindrical supports that can be applied to the jaws at 5mm. intervals On the moveable jaw blade it can be replaced by a special support (included) that makes the instrument more stable and the reading more precise. Applications Include:Inside and Outside measurement of: Diameters Gear Tooth Threads Grooves V Guides Specifications: Capacity (mm): 24-500 Capacity (inch): .95-20" Guide Section: 22 x 5mm Graduations: .0005"/0.01mm Tolerance: .0015"/0.03mm Model includes a .0005" reading dial indicator. Metric indicator available. Add -M to the model no.

Suppliers

Company
Product
Description
Supplier Links
Digi Bascom Univ Measuring Tool 24-500mm, .95-20
Islandia, NY, USA
Digi Bascom Univ Measuring Tool 24-500mm, .95-20"
19382
Digi Bascom Univ Measuring Tool 24-500mm, .95-20" 19382
Flexbar DIGI-BASCOM Universal Measuring Tool Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric) Features: Manufactured from special alloy and stainless steel Sylvac Digital Electronic Scale with RS232 output Can be set up for both inside and outside measurements using a range of interchangeable ball or point contact ends Gage is easily zeroed and set using any ring gage in the measuring range All Calipers come in fitted wooden case. Each gauge is equipped with two cylindrical supports that can be applied to the jaws at 5mm. intervals On the moveable jaw blade it can be replaced by a special support (included) that makes the instrument more stable and the reading more precise. Applications Include:Inside and Outside measurement of: Diameters Gear Tooth Threads Grooves V Guides Specifications: Capacity (mm): 24-500 Capacity (inch): .95-20" Guide Section: 22 x 5mm Graduations: .0005"/0.01mm Tolerance: .0015"/0.03mm Model includes a .0005" reading dial indicator. Metric indicator available. Add -M to the model no.

Flexbar DIGI-BASCOM Universal Measuring Tool

Highly Accurate Multi-Use Sliding Gage with Micrometric Adjustment Carriage Mechanism with Dial Gage (Inch or Metric)

Features:

  • Manufactured from special alloy and stainless steel
  • Sylvac Digital Electronic Scale with RS232 output
  • Can be set up for both inside and outside measurements using a range of interchangeable ball or point contact ends
  • Gage is easily zeroed and set using any ring gage in the measuring range
  • All Calipers come in fitted wooden case. Each gauge is equipped with two cylindrical supports that can be applied to the jaws at 5mm. intervals On the moveable jaw blade it can be replaced by a special support (included) that makes the instrument more stable and the reading more precise. Applications Include:Inside and Outside measurement of:
  • Diameters
  • Gear Tooth
  • Threads
  • Grooves
  • V Guides Specifications:
  • Capacity (mm): 24-500
  • Capacity (inch): .95-20"
  • Guide Section: 22 x 5mm
  • Graduations: .0005"/0.01mm
  • Tolerance: .0015"/0.03mm Model includes a .0005" reading dial indicator. Metric indicator available. Add -M to the model no.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19382
Product Name Digi Bascom Univ Measuring Tool 24-500mm, .95-20"
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Material Thickness Meter - PCE-TG 120 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Ultrasonic Thickness Gage - 45MG - Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-5 to 0.0039 inch (1.00E-3 to 0.1000 mm)
View Details