Flexbar Machine Corporation IP54 Digital Micrometer 3-4"/75-100mm 19263

Description
FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/. 001mm Automatic power off Easy single-handed use Heat insulated frame Fitted case included Range: 3-4"/75-100mm Resolution: .00005"/.001mm Accuracy(mm): ±0.005
Description
FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/. 001mm Automatic power off Easy single-handed use Heat insulated frame Fitted case included Range: 3-4"/75-100mm Resolution: .00005"/.001mm Accuracy(mm): ±0.005

Suppliers

Company
Product
Description
Supplier Links
IP54 Digital Micrometer 3-4
Islandia, NY, USA
IP54 Digital Micrometer 3-4"/75-100mm
19263
IP54 Digital Micrometer 3-4"/75-100mm 19263
FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/. 001mm Automatic power off Easy single-handed use Heat insulated frame Fitted case included Range: 3-4"/75-100mm Resolution: .00005"/.001mm Accuracy(mm): ±0.005

FLEXBAR IP54 DIGITAL MICROMETERS

Superior Protection Against Water, Coolants, Dust & Oil

Features:

  • Large LCD Display
  • Inch-metric and zero setting at any position
  • SPC output
  • Friction thimble
  • Chrome plated frame
  • Carbide tips
  • Resolution:.00005"/.001mm
  • Automatic power off
  • Easy single-handed use
  • Heat insulated frame
  • Fitted case included
  • Range: 3-4"/75-100mm
  • Resolution: .00005"/.001mm
  • Accuracy(mm): ±0.005
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19263
Product Name IP54 Digital Micrometer 3-4"/75-100mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Thickness measurement system - C11295 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
3D Laser Scanning System for Hammered Axles shape control - RF096-20/143-63/180-550 Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Thread Gauge Set KCIDP-ORFSDIN - KCIDP-ORFSDIN - Kuriyama of America, Inc.
Specs
Measurement Scale / Units English
Attribute Measurement Capability Thread or Serration Gage
View Details