Flexbar Machine Corporation IP54 Digital Micrometer 1-2"/25-50mm 19261

Description
FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/. 001mm Automatic power off Easy single-handed use Heat insulated frame Fitted case included Range: 1-2"/25-50mm Resolution: .00005"/.001mm Accuracy(mm): ±0.004
Description
FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/. 001mm Automatic power off Easy single-handed use Heat insulated frame Fitted case included Range: 1-2"/25-50mm Resolution: .00005"/.001mm Accuracy(mm): ±0.004

Suppliers

Company
Product
Description
Supplier Links
IP54 Digital Micrometer 1-2
Islandia, NY, USA
IP54 Digital Micrometer 1-2"/25-50mm
19261
IP54 Digital Micrometer 1-2"/25-50mm 19261
FLEXBAR IP54 DIGITAL MICROMETERS Superior Protection Against Water, Coolants, Dust & Oil Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/. 001mm Automatic power off Easy single-handed use Heat insulated frame Fitted case included Range: 1-2"/25-50mm Resolution: .00005"/.001mm Accuracy(mm): ±0.004

FLEXBAR IP54 DIGITAL MICROMETERS

Superior Protection Against Water, Coolants, Dust & Oil

Features:

  • Large LCD Display
  • Inch-metric and zero setting at any position
  • SPC output
  • Friction thimble
  • Chrome plated frame
  • Carbide tips
  • Resolution:.00005"/.001mm
  • Automatic power off
  • Easy single-handed use
  • Heat insulated frame
  • Fitted case included
  • Range: 1-2"/25-50mm
  • Resolution: .00005"/.001mm
  • Accuracy(mm): ±0.004
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19261
Product Name IP54 Digital Micrometer 1-2"/25-50mm
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Reference Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.0625 to 5.75 inch (1.59 to 146 mm)
View Details
One Piece Inspection Balls with Shoulder - 29088 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometers - 7048778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details