Flexbar Machine Corporation EXTERNAL DIAL CALIPER GAGE,.375"-1.375" RANGE 18551

Description
For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring anvil thickness = 3/32". Can be set with gage blocks or micrometer standards. Includes fitted case. Model No.18551, External Dial Caliper Gage, .375"-1.375" Range.
Description
For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring anvil thickness = 3/32". Can be set with gage blocks or micrometer standards. Includes fitted case. Model No.18551, External Dial Caliper Gage, .375"-1.375" Range.

Suppliers

Company
Product
Description
Supplier Links
EXTERNAL DIAL CALIPER GAGE,.375
Islandia, NY, USA
EXTERNAL DIAL CALIPER GAGE,.375"-1.375" RANGE
18551
EXTERNAL DIAL CALIPER GAGE,.375"-1.375" RANGE 18551
For Checking Outside Diameters, Recess Diameters, etc. Same features as internal caliper gages above. 2" Dial Face Diameter. Length of arm is 3 1/4". Measuring anvil length = 13/32". Measuring anvil thickness = 3/32". Can be set with gage blocks or micrometer standards. Includes fitted case. Model No.18551, External Dial Caliper Gage, .375"-1.375" Range.
    For Checking Outside Diameters, Recess Diameters, etc.
  • Same features as internal caliper gages above.
  • 2" Dial Face Diameter.
  • Length of arm is 3 1/4".
  • Measuring anvil length = 13/32".
  • Measuring anvil thickness = 3/32".
  • Can be set with gage blocks or micrometer standards.
  • Includes fitted case. Model No.18551, External Dial Caliper Gage, .375"-1.375" Range.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 18551
Product Name EXTERNAL DIAL CALIPER GAGE,.375"-1.375" RANGE
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Range 23.62 inch (600 mm)
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Tapped Construction Balls - 29051 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF2000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Supermicrometer - SuperMicrometer™ : Model B 250 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details