Flexbar Machine Corporation COMPAC DIAL INDICATOR 533AB 20270

Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20270, Compac Dial Indicator 533AB. Compac No. 533AB Measurement Range: .400" Range Per Rev.: .050" Reading: 0-100 Graduation: .0005"
Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20270, Compac Dial Indicator 533AB. Compac No. 533AB Measurement Range: .400" Range Per Rev.: .050" Reading: 0-100 Graduation: .0005"

Suppliers

Company
Product
Description
Supplier Links
COMPAC DIAL INDICATOR 533AB - 20270 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 533AB
20270
COMPAC DIAL INDICATOR 533AB 20270
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20270, Compac Dial Indicator 533AB. Compac No. 533AB Measurement Range: .400" Range Per Rev.: .050" Reading: 0-100 Graduation: .0005"

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20270, Compac Dial Indicator 533AB.
  • Compac No. 533AB
  • Measurement Range: .400"
  • Range Per Rev.: .050"
  • Reading: 0-100
  • Graduation: .0005"
Supplier's Site
COMPAC DIAL INDICATOR 533AB - 20270 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 533AB
20270
COMPAC DIAL INDICATOR 533AB 20270
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20270, Compac Dial Indicator 533AB. Compac No. 533AB Measurement Range: .400" Range Per Rev.: .050" Reading: 0-100 Graduation: .0005"

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20270, Compac Dial Indicator 533AB.
  • Compac No. 533AB
  • Measurement Range: .400"
  • Range Per Rev.: .050"
  • Reading: 0-100
  • Graduation: .0005"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 20270 20270
Product Name COMPAC DIAL INDICATOR 533AB COMPAC DIAL INDICATOR 533AB
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Micrometers - 2614515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Range 23.62 inch (600 mm)
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details