Flexbar Machine Corporation BALL SET ONLY W/CASE 22301

Description
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. Available In 31 Piece Sets: Inch or Metric Sizes from 0.0938" to 1.2500"/2mm to 32mm. Individual Gage Balls Also Available. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball System. The system enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball System you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. The Precision Indicator Gage Ball System comes with the following: A set of thirty-one balls chrome steel hardened to 63RC, ground and lapped, and certified to grade 25 accuracy ±.0001 inch diameter, sphericity .000025 inch, sizes ranging from .0938 to 1.2500 with affixed 4-48 threaded indicator stems. 31 piece Metric Set also available containing metric balls ranging from 2mm to 32mm. Supplied with 2.5mm stems or 4-48 stems. A painted and labeled stand to hold all the precision indicator balls for easy accessiblilty. A wooden storage case to protect the set and stand. Manual with complete illustrations and instructions on how to use the system. Model No. 22301, 31 Piece Inch Ball Set Only (With Case and Stand)
Description
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. Available In 31 Piece Sets: Inch or Metric Sizes from 0.0938" to 1.2500"/2mm to 32mm. Individual Gage Balls Also Available. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball System. The system enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball System you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. The Precision Indicator Gage Ball System comes with the following: A set of thirty-one balls chrome steel hardened to 63RC, ground and lapped, and certified to grade 25 accuracy ±.0001 inch diameter, sphericity .000025 inch, sizes ranging from .0938 to 1.2500 with affixed 4-48 threaded indicator stems. 31 piece Metric Set also available containing metric balls ranging from 2mm to 32mm. Supplied with 2.5mm stems or 4-48 stems. A painted and labeled stand to hold all the precision indicator balls for easy accessiblilty. A wooden storage case to protect the set and stand. Manual with complete illustrations and instructions on how to use the system. Model No. 22301, 31 Piece Inch Ball Set Only (With Case and Stand)

Suppliers

Company
Product
Description
Supplier Links
BALL SET ONLY W/CASE - 22301 - Flexbar Machine Corporation
Islandia, NY, USA
BALL SET ONLY W/CASE
22301
BALL SET ONLY W/CASE 22301
THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™ PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS. Available In 31 Piece Sets: Inch or Metric Sizes from 0.0938" to 1.2500"/2mm to 32mm. Individual Gage Balls Also Available. Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball System. The system enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball System you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions. The Precision Indicator Gage Ball System comes with the following: A set of thirty-one balls chrome steel hardened to 63RC, ground and lapped, and certified to grade 25 accuracy ±.0001 inch diameter, sphericity .000025 inch, sizes ranging from .0938 to 1.2500 with affixed 4-48 threaded indicator stems. 31 piece Metric Set also available containing metric balls ranging from 2mm to 32mm. Supplied with 2.5mm stems or 4-48 stems. A painted and labeled stand to hold all the precision indicator balls for easy accessiblilty. A wooden storage case to protect the set and stand. Manual with complete illustrations and instructions on how to use the system. Model No. 22301, 31 Piece Inch Ball Set Only (With Case and Stand)

THE FLEXBAR PRECISION INDICATOR GAGE BALL SYSTEM™

PRECISION GRADE GAGE BALLS WITH AFFIXED THREADED STEMS FOR USE WITH DIAL GAGES AND CALIPERS.

Available In 31 Piece Sets:
Inch or Metric Sizes from 0.0938" to 1.2500"/2mm to 32mm. Individual Gage Balls Also Available.

Flexbar is pleased to introduce its new and easy-to-use Precision Indicator Gage Ball System. The system enables you to measure critical internal taper angles, taper openings, chamfers, groove locations and hole depths quickly and accurately. With the Precision Indicator Gage Ball System you eliminate complicated and costly setups with sine plates (gage block), optical comparators, flush pin gages, plug gages, chamfer, micrometers and similar checking devices for any related taper bore dimensions.

The Precision Indicator Gage Ball System comes with the following:

  • A set of thirty-one balls chrome steel hardened to 63RC, ground and lapped, and certified to grade 25 accuracy ±.0001 inch diameter, sphericity .000025 inch, sizes ranging from .0938 to 1.2500 with affixed 4-48 threaded indicator stems. 31 piece Metric Set also available containing metric balls ranging from 2mm to 32mm. Supplied with 2.5mm stems or 4-48 stems.
  • A painted and labeled stand to hold all the precision indicator balls for easy accessiblilty.
  • A wooden storage case to protect the set and stand.
  • Manual with complete illustrations and instructions on how to use the system. Model No. 22301, 31 Piece Inch Ball Set Only (With Case and Stand)
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 22301
Product Name BALL SET ONLY W/CASE
Unlock Full Specs
to access all available technical data

Similar Products

Scanner - HydroFORM - Evident Scientific
Evident Scientific
Specs
Mounting / Loading Options Handheld or Portable
Attribute Measurement Capability Thickness Gage
Minimum Graduation / Resolution 3.94E-4 inch (0.0100 mm)
View Details
Depth Gauges - 1230919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Scale / Units English; Metric
Gage / Instrument Type Depth Gage
Range 5.91 inch (150 mm)
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details