Flexbar Machine Corporation Flexbar Digi-Fiber High Precision Electronic Vernier Caliper 19419

Description
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs. .0005"/.01mm Resolution Measuring Ranges Up to 120"/3000mm Jaw Depths Up to 12"/300mm IP54 Protection Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case. Useful Measurement: 100"/2500mm Jaws Length: 300mm Overall Tolerance: .005"/ 0,10mm Optional Stabilizing and Measuring Attachments Available Upon Request.
Description
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs. .0005"/.01mm Resolution Measuring Ranges Up to 120"/3000mm Jaw Depths Up to 12"/300mm IP54 Protection Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case. Useful Measurement: 100"/2500mm Jaws Length: 300mm Overall Tolerance: .005"/ 0,10mm Optional Stabilizing and Measuring Attachments Available Upon Request.

Suppliers

Company
Product
Description
Supplier Links
Flexbar Digi-Fiber High Precision Electronic Vernier Caliper - 19419 - Flexbar Machine Corporation
Islandia, NY, USA
Flexbar Digi-Fiber High Precision Electronic Vernier Caliper
19419
Flexbar Digi-Fiber High Precision Electronic Vernier Caliper 19419
FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS Balanced & Light Weight Construction For Highly Accurate Readings The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs. .0005"/.01mm Resolution Measuring Ranges Up to 120"/3000mm Jaw Depths Up to 12"/300mm IP54 Protection Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case. Useful Measurement: 100"/2500mm Jaws Length: 300mm Overall Tolerance: .005"/ 0,10mm Optional Stabilizing and Measuring Attachments Available Upon Request.

FLEXBAR DIGI-FIBER HIGH PRECISION, ULTRA LIGHT EXTENDED RANGE ELECTRONIC VERNIER CALIPERS

Balanced & Light Weight Construction For Highly Accurate Readings

The new Flexbar Digi-Fiber Calipers are constructed with light weight, high strength materials making them easy to handle for high accuracy measurements. The jaws are a "Niploy" coated light alloy with hardened "TIN" coated stainless measuring faces. The mainframe is in Carbon Fiber with slides in plated steel and bronze gibs.

  • .0005"/.01mm Resolution
  • Measuring Ranges Up to 120"/3000mm
  • Jaw Depths Up to 12"/300mm
  • IP54 Protection
  • Swiss Sylvac Electronics with RS232 Output All Calipers come in fitted wooden case.
  • Useful Measurement: 100"/2500mm
  • Jaws Length: 300mm
  • Overall Tolerance: .005"/ 0,10mm Optional Stabilizing and Measuring Attachments Available Upon Request.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19419
Product Name Flexbar Digi-Fiber High Precision Electronic Vernier Caliper
Gage / Instrument Type Caliper
Unlock Full Specs
to access all available technical data

Similar Products

Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details
Premium Short Shank Inspection Balls - 29069 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details