Flexbar Machine Corporation DIGI-MET INDICATOR.0-2" 18530

Description
DIGI-MET ELECTRONIC INDICATORS Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" (0,001mm) Resolution with ±.0001" Accuracy; Repeatability: 0,002mm/.0001" ±2s. FEATURES: AGD Group 2, 8mm stem with 3/8" bushing adaptor. Rugged Polyamid housing. Stainless shank and spindle. Tracking Speed: 60"/second. Display rotates 270°. Top lifting knob. Measuring force: 0.6-1.1N. Low Drain Lithium Battery: 4500 continuous on time or 2-3 years with on/off switch. FUNCTIONS: Direct inch/metric conversion. Zero-setting at every point. HOLD - function. PRESET - function with dual measuring references to ±99.99999. Incremental floating zero. If tool is used for SPC, the zero button can automatically be configured as a data I/O switch. RS232C Opto Electronic Output. Model No. 18530, Digi-Met Electronic Indicator with 0-2" (0-50mm) range.
Description
DIGI-MET ELECTRONIC INDICATORS Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" (0,001mm) Resolution with ±.0001" Accuracy; Repeatability: 0,002mm/.0001" ±2s. FEATURES: AGD Group 2, 8mm stem with 3/8" bushing adaptor. Rugged Polyamid housing. Stainless shank and spindle. Tracking Speed: 60"/second. Display rotates 270°. Top lifting knob. Measuring force: 0.6-1.1N. Low Drain Lithium Battery: 4500 continuous on time or 2-3 years with on/off switch. FUNCTIONS: Direct inch/metric conversion. Zero-setting at every point. HOLD - function. PRESET - function with dual measuring references to ±99.99999. Incremental floating zero. If tool is used for SPC, the zero button can automatically be configured as a data I/O switch. RS232C Opto Electronic Output. Model No. 18530, Digi-Met Electronic Indicator with 0-2" (0-50mm) range.

Suppliers

Company
Product
Description
Supplier Links
DIGI-MET INDICATOR.0-2
Islandia, NY, USA
DIGI-MET INDICATOR.0-2"
18530
DIGI-MET INDICATOR.0-2" 18530
DIGI-MET ELECTRONIC INDICATORS Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" (0,001mm) Resolution with ±.0001" Accuracy; Repeatability: 0,002mm/.0001" ±2s. FEATURES: AGD Group 2, 8mm stem with 3/8" bushing adaptor. Rugged Polyamid housing. Stainless shank and spindle. Tracking Speed: 60"/second. Display rotates 270°. Top lifting knob. Measuring force: 0.6-1.1N. Low Drain Lithium Battery: 4500 continuous on time or 2-3 years with on/off switch. FUNCTIONS: Direct inch/metric conversion. Zero-setting at every point. HOLD - function. PRESET - function with dual measuring references to ±99.99999. Incremental floating zero. If tool is used for SPC, the zero button can automatically be configured as a data I/O switch. RS232C Opto Electronic Output. Model No. 18530, Digi-Met Electronic Indicator with 0-2" (0-50mm) range.

DIGI-MET ELECTRONIC INDICATORS

Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" (0,001mm) Resolution with ±.0001" Accuracy; Repeatability: 0,002mm/.0001" ±2s.

FEATURES:

  • AGD Group 2, 8mm stem with 3/8" bushing adaptor.
  • Rugged Polyamid housing.
  • Stainless shank and spindle.
  • Tracking Speed: 60"/second.
  • Display rotates 270°.
  • Top lifting knob.
  • Measuring force: 0.6-1.1N.
  • Low Drain Lithium Battery: 4500 continuous on time or 2-3 years with on/off switch. FUNCTIONS:
  • Direct inch/metric conversion.
  • Zero-setting at every point.
  • HOLD - function.
  • PRESET - function with dual measuring references to ±99.99999.
  • Incremental floating zero. If tool is used for SPC, the zero button can automatically be configured as a data I/O switch.
  • RS232C Opto Electronic Output. Model No. 18530, Digi-Met Electronic Indicator with 0-2" (0-50mm) range.
Supplier's Site
DIGI-MET INDICATOR.0-2
Islandia, NY, USA
DIGI-MET INDICATOR.0-2"
18530
DIGI-MET INDICATOR.0-2" 18530
DIGI-MET ELECTRONIC INDICATORS Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" (0,001mm) Resolution with ±.0001" Accuracy; Repeatability: 0,002mm/.0001" ±2s. FEATURES: AGD Group 2, 8mm stem with 3/8" bushing adaptor. Rugged Polyamid housing. Stainless shank and spindle. Tracking Speed: 60"/second. Display rotates 270°. Top lifting knob. Measuring force: 0.6-1.1N. Low Drain Lithium Battery: 4500 continuous on time or 2-3 years with on/off switch. FUNCTIONS: Direct inch/metric conversion. Zero-setting at every point. HOLD - function. PRESET - function with dual measuring references to ±99.99999. Incremental floating zero. If tool is used for SPC, the zero button can automatically be configured as a data I/O switch. RS232C Opto Electronic Output. Model No. 18530, Digi-Met Electronic Indicator with 0-2" (0-50mm) range.

DIGI-MET ELECTRONIC INDICATORS

Featuring Direct RS232C Output And Swiss SYLVAC Electronics.A sophisticated non-contact linear measuring system... can be connected to any computer or printer with no interface necessary. Featuring .00005" (0,001mm) Resolution with ±.0001" Accuracy; Repeatability: 0,002mm/.0001" ±2s.

FEATURES:

  • AGD Group 2, 8mm stem with 3/8" bushing adaptor.
  • Rugged Polyamid housing.
  • Stainless shank and spindle.
  • Tracking Speed: 60"/second.
  • Display rotates 270°.
  • Top lifting knob.
  • Measuring force: 0.6-1.1N.
  • Low Drain Lithium Battery: 4500 continuous on time or 2-3 years with on/off switch. FUNCTIONS:
  • Direct inch/metric conversion.
  • Zero-setting at every point.
  • HOLD - function.
  • PRESET - function with dual measuring references to ±99.99999.
  • Incremental floating zero. If tool is used for SPC, the zero button can automatically be configured as a data I/O switch.
  • RS232C Opto Electronic Output. Model No. 18530, Digi-Met Electronic Indicator with 0-2" (0-50mm) range.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 18530 18530
Product Name DIGI-MET INDICATOR.0-2" DIGI-MET INDICATOR.0-2"
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Test Block -  - Evident Scientific
Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
View Details
Plain Shank Fixture Balls - 29003 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Bore Gauges - 327322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Bore Gage
View Details
IPC Intelligent Process Control -  - Renishaw
Specs
Gage / Instrument Type Gaging System or Station
Display Digital Display
View Details