Flexbar Machine Corporation Thread Ring Gage Set, 8-32 UNC, Class 2A 19529

Description
FLEXBAR RING GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO Class 2A.Size: 8-32UNC
Description
FLEXBAR RING GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO Class 2A.Size: 8-32UNC

Suppliers

Company
Product
Description
Supplier Links
Thread Ring Gage Set, 8-32 UNC, Class 2A - 19529 - Flexbar Machine Corporation
Islandia, NY, USA
Thread Ring Gage Set, 8-32 UNC, Class 2A
19529
Thread Ring Gage Set, 8-32 UNC, Class 2A 19529
FLEXBAR RING GAGES Gages are made in "X" tolerance Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO Class 2A.Size: 8-32UNC

FLEXBAR RING GAGES

  • Gages are made in "X" tolerance
  • Classes 2A and 2B most commonly used for general applications including bolts, nuts, screws and similar fasteners.Thread Plug Gages GO-NOGO Class 2A.Size: 8-32UNC
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments
Product Number 19529
Product Name Thread Ring Gage Set, 8-32 UNC, Class 2A
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 327284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 1.97 inch (50 mm)
View Details
One Piece Inspection Balls with Shoulder - 29041 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Bench Micrometer - SuperMicrometer™ : Model C 500 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details