Flexbar Machine Corporation COMPAC DIAL INDICATOR 354AB 20260

Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20260, Compac Dial Indicator 354AB. Compac No. 354AB Measurement Range: .200" Range Per Rev.: .020" Reading: 0-40 Graduation: .0005"
Description
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20260, Compac Dial Indicator 354AB. Compac No. 354AB Measurement Range: .200" Range Per Rev.: .020" Reading: 0-40 Graduation: .0005"

Suppliers

Company
Product
Description
Supplier Links
COMPAC DIAL INDICATOR 354AB - 20260 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 354AB
20260
COMPAC DIAL INDICATOR 354AB 20260
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20260, Compac Dial Indicator 354AB. Compac No. 354AB Measurement Range: .200" Range Per Rev.: .020" Reading: 0-40 Graduation: .0005"

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20260, Compac Dial Indicator 354AB.
  • Compac No. 354AB
  • Measurement Range: .200"
  • Range Per Rev.: .020"
  • Reading: 0-40
  • Graduation: .0005"
Supplier's Site
COMPAC DIAL INDICATOR 354AB - 20260 - Flexbar Machine Corporation
Islandia, NY, USA
COMPAC DIAL INDICATOR 354AB
20260
COMPAC DIAL INDICATOR 354AB 20260
FLEXBAR-COMPAC DIAL INDICATORS Highest Quality - Swiss Made Important Features: Shockproof system - protects movement Stainless, hardened and ground steel rack Dull chrome plated case Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor Rotating dial, clockwise reading with bezel lock Revolution counter on all models Adjustable tolerance indicators Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20260, Compac Dial Indicator 354AB. Compac No. 354AB Measurement Range: .200" Range Per Rev.: .020" Reading: 0-40 Graduation: .0005"

FLEXBAR-COMPAC DIAL INDICATORS
Highest Quality - Swiss Made

Important Features:

  • Shockproof system - protects movement
  • Stainless, hardened and ground steel rack
  • Dull chrome plated case
  • Stem diameter: 8mm stainless (hardened and ground) with 3/8" bushing adaptor
  • Rotating dial, clockwise reading with bezel lock
  • Revolution counter on all models
  • Adjustable tolerance indicators
  • Interchangeable contact points with M2,5 threading. (Metric/Inch conversion point available.) Model No. 20260, Compac Dial Indicator 354AB.
  • Compac No. 354AB
  • Measurement Range: .200"
  • Range Per Rev.: .020"
  • Reading: 0-40
  • Graduation: .0005"
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation Flexbar Machine Corporation
Product Category Dimensional Gages and Instruments Dimensional Gages and Instruments
Product Number 20260 20260
Product Name COMPAC DIAL INDICATOR 354AB COMPAC DIAL INDICATOR 354AB
Gage / Instrument Type Indicator / Comparator
Unlock Full Specs
to access all available technical data

Similar Products

Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Thickness Gauge - PCE-CT 26 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gaging Technology Electronic
View Details
Gauging System - Equator™ 500 - Renishaw
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
View Details
Thickness Calibration Test Block -  - Evident Scientific
Specs
Gage / Instrument Type Gage Block, Master, or Setting Gage
Gaging Technology Mechanical
Minimum Graduation / Resolution 0.1000 to 1 inch (2.54 to 25.4 mm)
View Details